Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi XB 100 SD Wired 10W Black soundbar speaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XB 100 SD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010000 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8011000011738
Category
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3743
This statistic is based on the 77131 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75361 free Open Icecat users .
Info modified on: 13 Apr 2018 20:51:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trevi XB 100 SD Wired 10W Black soundbar speaker :
The short editorial description of Trevi XB 100 SD Wired 10W Black soundbar speaker

10 W RMS, MP3/WMA, SD, USB, 3.5 mm, Black
More>>>
Short summary description Trevi XB 100 SD Wired 10W Black soundbar speaker:
This short summary of the Trevi XB 100 SD Wired 10W Black soundbar speaker data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi XB 100 SD, 10 W, 10 W, Wired, Battery, 222 x 29 x 72 mm

Long summary description Trevi XB 100 SD Wired 10W Black soundbar speaker:
This is an auto-generated long summary of Trevi XB 100 SD Wired 10W Black soundbar speaker based on the first three specs of the first five spec groups.

Trevi XB 100 SD. RMS rated power: 10 W. Soundbar speaker RMS power: 10 W. Connectivity technology: Wired. Power source: Battery. Soundbar dimensions (WxDxH): 222 x 29 x 72 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.