Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi RC 850 BL radio Clock Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RC 850 BL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0085000 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8011000012490 show
Category
An apparatus for receiving radio programmes.
Radios
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7443
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 03 Sep 2019 12:34:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trevi RC 850 BL radio Clock Black :
The short editorial description of Trevi RC 850 BL radio Clock Black

AM/FM radioclock, LED, sleep/snooze, Black
More>>>
Short summary description Trevi RC 850 BL radio Clock Black:
This short summary of the Trevi RC 850 BL radio Clock Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi RC 850 BL, Clock, AM,FM, 88 - 108 MHz, 530 - 1600 kHz, LED, Black

Long summary description Trevi RC 850 BL radio Clock Black:
This is an auto-generated long summary of Trevi RC 850 BL radio Clock Black based on the first three specs of the first five spec groups.

Trevi RC 850 BL. Radio type: Clock, Supported radio bands: AM,FM, FM band range: 88 - 108 MHz. Display type: LED. Product colour: Black. Battery type: 9V, Battery voltage: 9 V. AC input frequency: 50 Hz

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details