Bullet Points Trevi RC 820 Clock White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Clock White
- - AM, FM
- - Built-in speaker(s)
- - Built-in display
Long product name Trevi RC 820 Clock White
:
The long product name of Trevi RC 820 Clock White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
AM/FM radioclock, sleep/snooze, White
More>>>
Trevi RC 820 Clock White:
The official description of Trevi RC 820 Clock White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- AM/FM Radio;
- Digital display;
- Sleep function: Programmable switching off up to 1 hour 59 minutes;
- Snooze function: alarm temporary stop for 9 minutes;
- Anti blackout battery compartment;
- Power supply: AC 220V 50Hz;
- Size: 130 x 110 x 45 mm;
- 10 pcs. packaging in mixed colours.
Short summary description Trevi RC 820 Clock White:
This short summary of the Trevi RC 820 Clock White data-sheet is auto-generated and uses the product title and the first six key specs.
Trevi RC 820, Clock, AM, FM, White, 50 Hz, 130 mm, 45 mm
Long summary description Trevi RC 820 Clock White:
This is an auto-generated long summary of Trevi RC 820 Clock White based on the first three specs of the first five spec groups.
Trevi RC 820. Radio type: Clock, Supported radio bands: AM, FM. Product colour: White. AC input frequency: 50 Hz. Width: 130 mm, Depth: 45 mm, Height: 110 mm. Package dimensions (WxDxH): 150 x 58 x 135 mm