location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi RA 766 Portable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RA 766
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0076600
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000012827
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trevi RA 766 Portable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Black
  • - AM, FM
  • - Built-in speaker(s)
  • - AUX in DC-in jack
  • - Alkaline
Long product name Trevi RA 766 Portable Black :
The long product name of Trevi RA 766 Portable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AM/FM radio, AUX-IN, Black
More>>>
Trevi RA 766 Portable Black:
The official description of Trevi RA 766 Portable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 2 bands portable radio;
- AUX-IN input for mp3, tv, mobile telephones connection;
- AM/FM band;
- High power;
- Headphones socket;
- Double power supply: AC 230V - 50 Hz;
- 3 “D” (UM1) not included;
- Size: 240x125x120 mm.

Short summary description Trevi RA 766 Portable Black:
This short summary of the Trevi RA 766 Portable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi RA 766, Portable, AM, FM, 87.5 - 108 MHz, 540 - 1600 kHz, Black, Alkaline

Long summary description Trevi RA 766 Portable Black:
This is an auto-generated long summary of Trevi RA 766 Portable Black based on the first three specs of the first five spec groups.

Trevi RA 766. Radio type: Portable, Supported radio bands: AM, FM, FM band range: 87.5 - 108 MHz. Product colour: Black. Battery technology: Alkaline, Compatible battery sizes: D, Battery type: D. AC input frequency: 50 Hz. Width: 240 mm, Depth: 120 mm, Height: 125 mm

Radio
Radio type *
Portable
Supported radio bands *
AM, FM
FM band range
87.5 - 108 MHz
AM band range
540 - 1600 kHz
Loudspeakers
Built-in speaker(s) *
Yes
Display
Built-in display *
No
Ports & interfaces
Headphone outputs
1
AUX in
Yes
DC-in jack
Yes
Features
Product colour *
Black
MP3 playback *
No
Features
Integrated antenna
Yes
Battery
Battery technology
Alkaline
Number of batteries supported
3
Compatible battery sizes
D
Battery type
D
Power
AC input frequency
50 Hz
Weight & dimensions
Width
240 mm
Depth
120 mm
Height
125 mm
Other features
Apple docking compatibility
Not supported
Input voltage
230 V