location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi MB 741 Portable Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB 741
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0074100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000012803
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trevi MB 741 Portable Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Black
  • - FM, MW, SW
  • - Built-in speaker(s)
Long product name Trevi MB 741 Portable Black :
The long product name of Trevi MB 741 Portable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FM/MW/SW1-10 radio, 3.5 mm, Black
More>>>
Trevi MB 741 Portable Black:
The official description of Trevi MB 741 Portable Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 12 bands portable radio;
- FM-MW-SW 1-10 bands;
- Listening international broadcasting station in short wave;
- Led indicator tuning;
- DX-LOCAL sensibility control;
- External antenna input;
- Headphone socket;
- External power DC +6V input;
- Power supply: 4 “AA” (UM3) not included;
- Size: 169x108x32 mm

Short summary description Trevi MB 741 Portable Black:
This short summary of the Trevi MB 741 Portable Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi MB 741, Portable, FM, MW, SW, 87.5 - 108 MHz, 3.65 - 22.5 kHz, Black, AA

Long summary description Trevi MB 741 Portable Black:
This is an auto-generated long summary of Trevi MB 741 Portable Black based on the first three specs of the first five spec groups.

Trevi MB 741. Radio type: Portable, Supported radio bands: FM, MW, SW, FM band range: 87.5 - 108 MHz. Product colour: Black. Compatible battery sizes: AA, Battery type: AA. Width: 169 mm, Depth: 32 mm, Height: 108 mm

Radio
Radio type *
Portable
Supported radio bands *
FM, MW, SW
FM band range
87.5 - 108 MHz
SW band range
3.65 - 22.5 kHz
Loudspeakers
Built-in speaker(s) *
Yes
Display
Built-in display *
No
Ports & interfaces
Headphone outputs
1
Features
Product colour *
Black
Features
MP3 playback *
No
Battery
Number of batteries supported
4
Compatible battery sizes
AA
Battery type
AA
Weight & dimensions
Width
169 mm
Depth
32 mm
Height
108 mm
Other features
Apple docking compatibility
Not supported