location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Trendnet TV-IP422WN security camera 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trendnet Check ‘Trendnet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV-IP422WN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TV-IP422WN
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Trendnet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trendnet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Trendnet TV-IP422WN user manual (6.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trendnet TV-IP422WN security camera 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CMOS 25.4 / 4 mm (1 / 4") 640 x 480 pixels
  • - Wi-Fi
  • - Night vision
  • - Digital zoom: 3x
  • - 360 g
Warranty: 3-year limited warranty
Long product name Trendnet TV-IP422WN security camera 640 x 480 pixels :
The long product name of Trendnet TV-IP422WN security camera 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SecurView Wireless N Day/Night Pan/Tilt/Zoom Internet Camera
More>>>
Short summary description Trendnet TV-IP422WN security camera 640 x 480 pixels:
This short summary of the Trendnet TV-IP422WN security camera 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Trendnet TV-IP422WN, CE, FCC, -15 - 90°, -165 - 165°, Auto, CMOS, 25.4 / 4 mm (1 / 4")

Long summary description Trendnet TV-IP422WN security camera 640 x 480 pixels:
This is an auto-generated long summary of Trendnet TV-IP422WN security camera 640 x 480 pixels based on the first three specs of the first five spec groups.

Trendnet TV-IP422WN. Certification: CE, FCC. Tilt angle range: -15 - 90°, Pan range: -165 - 165°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 3x. Infra-red wavelength: 940 nm

Source Testseek summary Average rating
Reviews
Updated:
2012-04-01 03:54:18
Uk has collected 2 expert reviews for Trendnet TV-IP422WN security camera 640 x 480 pixels and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
United Kingdom 1 distributor(s)