Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unmanaged
- - Basic switching RJ-45 Ethernet ports quantity: 16
- - MAC address table: 8000 entries Switching capacity: 32 Gbit/s
Warranty:
3-year limited warranty
Long product name Trendnet TEG-S16G network switch Unmanaged Black
:
16-Port Gigabit GREENnet Switch
The long product name of Trendnet TEG-S16G network switch Unmanaged Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
16-Port Gigabit GREENnet Switch
More>>>
Short summary description Trendnet TEG-S16G network switch Unmanaged Black:
This short summary of the Trendnet TEG-S16G network switch Unmanaged Black data-sheet is auto-generated and uses the product title and the first six key specs.
Trendnet TEG-S16G, Unmanaged, Full duplex
Long summary description Trendnet TEG-S16G network switch Unmanaged Black:
This is an auto-generated long summary of Trendnet TEG-S16G network switch Unmanaged Black based on the first three specs of the first five spec groups.
Trendnet TEG-S16G. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 16. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x