Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trend Micro Worry-Free Business Security Services Education (EDU) license 2 - 5user(s)

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trend Micro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Worry-Free Business Security Services
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WF00219009
Category
Computer programs which protect computer systems, files and software from computer viruses.
antivirus security software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trend Micro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9312
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 14 Dec 2017 19:15:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trend Micro Worry-Free Business Security Services Education (EDU) license 2 - 5user(s) :
The short editorial description of Trend Micro Worry-Free Business Security Services Education (EDU) license 2 - 5user(s)

Worry-Free Business Security Services, EDU, Renew, 2-5 users, 12 month
More>>>

Trend Micro Worry-Free Business Security Services Education (EDU) license 2 - 5user(s):
The official marketing text of Trend Micro Worry-Free Business Security Services Education (EDU) license 2 - 5user(s) as supplied by the manufacturer
- Protects your valuable business data and files from theft or tampering
You can safeguard your data, including financial data, with lock-down protection for any folder, including confidential account information.

- Protects you from threats that come from USB devices or Wi-Fi connections
Your workforce is protected from viruses carried on USB devices, and from hackers that attack when your computers log on via Wi-Fi.

- Provides global neighborhood watch via Trend Micro Smart Protection Network
More than 50 million threat sensors around the world identify new web threats constantly to block dangerous web sites, spam, and files.

- Easy to set up on desktop computers, laptops and servers
Just register, login, connect to protect—and you’re secured. Register online and receive instant access to the service. Then, simply connect each machine.
Short summary description Trend Micro Worry-Free Business Security Services Education (EDU) license 2 - 5user(s):
This short summary of the Trend Micro Worry-Free Business Security Services Education (EDU) license 2 - 5user(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Trend Micro Worry-Free Business Security Services, 2 - 5, Education (EDU) license
Long summary description Trend Micro Worry-Free Business Security Services Education (EDU) license 2 - 5user(s) :

Trend Micro Worry-Free Business Security Services. License quantity: 2 - 5, License type: Education (EDU) license. Minimum hard disk space: 600 MB, Minimum RAM: 256 MB. Software type: Renewal

This is an auto-generated long summary of Trend Micro Worry-Free Business Security Services Education (EDU) license 2 - 5user(s) based on the first three specs of the first five spec groups.
License
Software type *
The category of software.
Renewal
License type *
There are various types of software licence, including free software (open source) where the user does not have to pay, and click-wrap, which is presented to the user on-screen during installation of (paid-for) software.
Education (EDU) license
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
2 - 5
System requirements
Minimum hard disk space *
The minimum hard disk space required to store or run a computer program or operating system.
600 MB
Minimum RAM *
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Windows operating systems supported *
Windows vesions wich can be used with the device.
Windows 2000,Windows 7 Home Premium,Windows 7 Home Premium x64,Windows 7 Professional,Windows 7 Professional x64,Windows 7 Starter,Windows 7 Starter x64,Windows 7 Ultimate,Windows 7 Ultimate x64
Mac operating systems supported *
Mac operating systems e.g. OS X can be used with the device.
No
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium
Minimum processor speed
1000 MHz
Minimum hard disk space (server)
600 MB
System requirements
Minimum hard disk space (client computer)
600 MB
Minimum RAM (server)
512 MB
Minimum RAM (client computer)
256 MB
Recommended RAM
2048 MB
Recommended hard disk space
20 GB
Features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
64-bit computing
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Other features
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP, Windows Vista; Microsoft Windows Server 2003 32-bit/64-bit, SP1/SP2; Windows Server 2008, SP1/SP2; Windows Home Server; Essential Business Server 2008; Small Business Server 2008; Small Business Server 2003; Small Business Server 2000.
Country Distributor
France 1 distributor(s)
X