Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trend Micro ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trend Micro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP00110827
Category
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
software licenses/upgrades
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trend Micro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2942
This statistic is based on the 76090 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74344 free Open Icecat users .
Info modified on: 16 Dec 2017 04:18:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trend Micro ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m :
The short editorial description of Trend Micro ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m

ServerProtect for Multi-Platform, GOV, Renewal, 26-50 users, 24 months
More>>>
Trend Micro ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m:
The official marketing text of Trend Micro ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m as supplied by the manufacturer

Effective malware protection for servers and storage systems
Prevent malware from stealing valuable data stored on:
- Microsoft Windows & Novell NetWare servers;
- Linux servers;
- EMC, NetApp, and Hitachi Data Systems lines of data storage systems.

Protect against viruses, rootkits, and data-stealing malware while simplifying and automating security operations on servers and storage systems. This reliable solution from the market leader in server
security offers real-time protection, high performance, and low processing overhead.

Patented Technology Provides the Strongest Physical Defenses Our File Servers, Web Servers, and Storage Systems
- Helps deliver real-time server protection against viruses, worms, spyware and Trojan attacks.
- Helps reduce administrative costs through management of remote installation, maintenance, and upgrades from a central console.
- Minimizes manual tasks by automating routine antivirus maintenance and updates.
- Provides greater deployment flexibility and control through granular policy management.
- Alerts administrators to virus outbreaks and emergencies to help reduce response time.
- Provides comprehensive logs and reports to help identify dangerous activities before they become threats.

For Windows/NetWare
Scan and detect malware in real time and leverage cleanup capabilities to help remove malicious code and repair any system damage caused by them. A single management console centrally enforces, administers, and updates malware protection on every server throughout an organization.

For Linux
Protect your Linux file servers from becoming unwitting hosts for viruses, Trojans and a full range of other malware. With support for all common Linux distributions, this reliable solution now provides enhanced spyware protection and kernel independence—another powerful solution to your enterprise’s security and compliance strategy.

For Storage
Prevent malware from stealing valuable enterprise information or from spreading debilitating attacks through your network by blocking threats at the point of storage. Safeguards EMC, NetApp, and Hitachi Data Systems lines of network-attached storage systems by detecting and removing viruses and spyware in real time. This comprehensive storage security uses the industry-standard ICAP protocol to complement support for traditional RPC communication protocols. Plus, it simplifies network protection with automatic, incremental security updates and centralized management of servers via a web-based console.

Short summary description Trend Micro ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m:
This short summary of the Trend Micro ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m data-sheet is auto-generated and uses the product title and the first six key specs.

Trend Micro ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m, 26-50, Government (GOV), 24 month(s), Renewal

Long summary description Trend Micro ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m:
This is an auto-generated long summary of Trend Micro ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m based on the first three specs of the first five spec groups.

Trend Micro ServerProtect for Multi-Platform, GOV, RNW, 26-50u, 24m. License quantity: 26-50, License type: Government (GOV), License term in months: 24 month(s), Software type: Renewal

License
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
26-50
License type
There are various types of software licence, including free software (open source) where the user does not have to pay, and click-wrap, which is presented to the user on-screen during installation of (paid-for) software.
Government (GOV)
Software type
The category of software.
Renewal
License term in months
24 month(s)
Features
Software version
5
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
Multi
Supported protocols
TCP/IP, NWLink, IPX/SPX, NetBIOS Compatible Transport Protocol, NetWare Gateway Service, RPC
64-bit computing
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
Compatibility
The other products, software and hardware this product can be used with.
NetApp Storage IBM N Series EMC VNX/VNXe EMC Celerra EMC Isilon
System requirements
Minimum processor family
Athlon,Pentium 4
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel, AMD
Minimum processor speed
2500 MHz
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Standard Windows 2000 Advanced Windows 2000 Professional SP4 Windows XP Home Windows XP Professional Windows Vista Home Windows Vista Business Windows Vista Ultimate Windows Server 2003 Standard SP1/SP2 (x86/x64) Windows Server 2003 Enterprise SP1/SP2 (x86/x64) Windows Server 2003 Standard R2 SP2 (x86/x64) Windows Server 2003 Enterprise R2 SP2 (x86/x64) Windows Server 2003 Datacenter SP1/SP2 (x86/x64) Windows Server 2003 R2 Datacenter SP2 (x86/x64) Windows Server 2008 Datacenter SP2 (x86/x64) Windows Server 2008 Standard SP2 (x86/x64) Windows Server 2008 Enterprise SP2 (x86/x64) Windows Server 2008 R2 Standard Windows Server 2008 R2 Enterprise Windows Server 2008 R2 Datacenter Windows Server 2012 Foundation Windows Server 2012 Essentials Windows Server 2012 Standard Windows Server 2012 Datacenter Windows Server 2012 R2 Foundation Windows Server 2012 R2 Essentials Windows Server 2012 R2 Standard Windows Server 2012 R2 Datacenter Windows Storage Server 2003 SP1/SP2 (x86/x64) Windows Storage Server 2003 R2 SP2 (x86/x64) Windows Storage Server 2008 SP2 (x86/x64) Windows Storage Server 2012 Standard Windows Storage Server 2012 Workgroup Windows Storage Server 2012 R2 Standard Windows Storage Server 2012 R2 Workgroup Novell Netware 6.5 SP6-SP8 Red Hat Enterprise Linux 6 (i686) (x86/x64) CentOS 4 (i686) (x86/x64) CentOS 5 (i686) (x86/x64) CentOS 6 (i686) (x86/x64) SUSE Linux Enterprise 11 Server (i686) (x86/x64) SUSE Linux Enterprise 11 Desktop (i686) (x86/x64) Data ONTAP 7.x, 8.x Data ONTAP
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
500 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum system requirements
VGA 1024x768
Minimum RAM (server)
512 MB
Recommended RAM
2048 MB
Optical drive required
Yes
X