Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trend Micro Hosted Email Security v2, GOV, RNW, 5u, 12m

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trend Micro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hosted Email Security v2, GOV, RNW, 5u, 12m
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM00875333
Category
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
software licenses/upgrades
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trend Micro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3159
This statistic is based on the 76155 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74415 free Open Icecat users .
Info modified on: 16 Dec 2017 04:18:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trend Micro Hosted Email Security v2, GOV, RNW, 5u, 12m :
The short editorial description of Trend Micro Hosted Email Security v2, GOV, RNW, 5u, 12m

Hosted Email Security v2, GOV, Renewal, 5 users, 12 months
More>>>
Trend Micro Hosted Email Security v2, GOV, RNW, 5u, 12m:
The official marketing text of Trend Micro Hosted Email Security v2, GOV, RNW, 5u, 12m as supplied by the manufacturer

Hosted Email Security and Antispam Protection
Continuously updated protection stops spam and advanced threats before they reach you
Trend Micro™ Hosted Email Security is a no-maintenance cloud solution that delivers continuously updated protection to stop spam, malware, spear-phishing, and advanced targeted attacks before they reach your network. It protects Microsoft Exchange, Microsoft Office 365, Google Apps, and other hosted and on-premises email solutions. Email Encryption is included in the base offer.

Stops spam and targeted attacks
- Helps you reclaim productivity and bandwidth;
- Rated #1 for stopping spam and phishing attacks, achieving the highest catch rates in independent competitive tests by Opus One;
- Blocks over 99%+ spam blocking with no more than .0003% false positives and zero email-based viruses;
- Protects organizations from spear-phishing and advanced targeted attacks.

Saves time
- Helps free your time so you can focus on business matters;
- Requires no maintenance required since Trend Micro experts continuously implement all updates, patches and hot fixes 24x7;
- Allows end users, not IT staff, to manage the spam quarantine.

Gives you peace of mind
- 100% service availability with no more than one minute of mail delivery latency;
- World-class data centers in North America and Europe with multiple data privacy certifications including SAS 70 Type ll and ISO 9001;
- Trend Micro™ Smart Protection Network™ cloud-based global threat intelligence rapidly identifies new threats and continuously improves protection against known threats;
- 24x7 technical support that gives you extra piece of mind.

Rated #1 and already protects more than 50,000 companies worldwide
With core technologies rated #1 for stopping spam and blocking malware, Hosted Email Security protects more than 50,000 companies in more than 110 countries worldwide, and includes an industry-leading money-back Service Level Agreement. A top analyst pick, Trend Micro was named a leader in in IDC MarketScape for worldwide messaging security in 2013.

Protects against spear-phishing and advanced targeted attacks
Trend Micro Hosted Email Security provides protection against targeted attacks with enhanced social engineering attack protection, web reputation, new detection engines, and cloud-based threat analysis to block highly targeted email attacks by using exploit detection and sandboxing. Learn how Hosted Email Security prevents targeted attacks.

Lower costs
By stopping spam and viruses before they reach your network, you can extend the life of your existing infrastructure. This means lowering the costs associated with your network, your mail server, and your current email security product.

Reduces maintenance burden
Hosted Email Security is continuously updated 24x7 by Trend Micro's worldwide team of security experts. It's a "no maintenance required" solution that—according to customer surveys—can cut the number of hours you spend on email security maintenance by as much as 50%.

Accelerates productivity
Reducing infrastructure costs and maintenance requirements leaves you more time to implement critical projects like voice over IP, adding mail server capacity, or securing your increasingly mobile workforce. And Hosted Email Security also includes an industry-leading Service Level Agreement that commits us to 100% uptime.

Automatically encrypts email
Don't rely on end users to secure vital data. With policy-based encryption from Trend Micro, you can automatically enforce compliance requirements and protect confidential information. Trend Micro Hosted Email Encryption identifies particular types of content and encrypts emails when rules are triggered. To apply it, simply check the appropriate box. is included within Trend Micro Hosted Email Security.

Certified data privacy
All our data centers are covered by privacy policies, which meet the world's most stringent certifications, including ISO 27001 and SAS 70 Type II.

Short summary description Trend Micro Hosted Email Security v2, GOV, RNW, 5u, 12m:
This short summary of the Trend Micro Hosted Email Security v2, GOV, RNW, 5u, 12m data-sheet is auto-generated and uses the product title and the first six key specs.

Trend Micro Hosted Email Security v2, GOV, RNW, 5u, 12m, 5, Government (GOV), 12 month(s), Renewal

Long summary description Trend Micro Hosted Email Security v2, GOV, RNW, 5u, 12m:
This is an auto-generated long summary of Trend Micro Hosted Email Security v2, GOV, RNW, 5u, 12m based on the first three specs of the first five spec groups.

Trend Micro Hosted Email Security v2, GOV, RNW, 5u, 12m. License quantity: 5, License type: Government (GOV), License term in months: 12 month(s), Software type: Renewal

License
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
5
License type
There are various types of software licence, including free software (open source) where the user does not have to pay, and click-wrap, which is presented to the user on-screen during installation of (paid-for) software.
Government (GOV)
Software type
The category of software.
Renewal
License term in months
12 month(s)
Features
Software version
2
System requirements
Minimum system requirements
Internet Explorer 7.0+ Firefox 2.2+
X