Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trend Micro Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trend Micro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM00899526
Category
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
software licenses/upgrades
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trend Micro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3012
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 16 Dec 2017 04:18:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trend Micro Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u :
The short editorial description of Trend Micro Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u

Worry-Free Business Security 9 Advanced, GOV, Renewal, 3 months, 251-1000 users
More>>>
Trend Micro Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u:
The official marketing text of Trend Micro Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u as supplied by the manufacturer

Worry-Free™ Business Security Advanced
Complete user protection designed for small business.
Trend Micro Worry-Free™ Business Security is the global leader in small business content security. Specially designed for small businesses, it is an easy-to-use solution that provides complete user protection for everyone on staff.

Whether you’re using a Windows-based PC or a Mac, Worry-Free Business Security Advanced safeguards your email, web activity, file sharing, and more.

The new 9.0 features include mobile device security using Microsoft Exchange ActiveSync that transparently protects your employees. Trend Micro takes care of your IT security so you can focus on growing your business.

Worry-Free Business Security Advanced allows you to use your PCs, Macs, and mobile devices without fear of interruption or data loss. It is security software that doesn’t require any IT expertise and won’t affect your network’s performance or slow down your devices.

- Lets you concentrate on your business, not your IT security;
- Installs easily and simple to use, designed for small business – no IT expertise required;
- Stops threats in the cloud – before they can reach your network and devices;
- Filters URLs – blocks access to inappropriate websites;
- Prevents business data from being shared – via email messages and USB drives;
- Safeguards against phishing as well as social engineering attacks;
- Provides you with easy mobile device security management;
- Stops spam before they reach mail servers with Hosted Email Security bundled.

Worry-Free Business Security Advanced Protection Points:
- PCs;
- Macs;
- Mobile Devices;
- Laptops;
- Mail and File Servers;
- Point of Sale Devices;
- USB Drives.

Short summary description Trend Micro Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u:
This short summary of the Trend Micro Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u data-sheet is auto-generated and uses the product title and the first six key specs.

Trend Micro Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u, 251-1000, Government (GOV), 3 month(s), Renewal

Long summary description Trend Micro Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u:
This is an auto-generated long summary of Trend Micro Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u based on the first three specs of the first five spec groups.

Trend Micro Worry-Free Business Security 9 Advanced, GOV, RNW, 3m, 251-1000u. License quantity: 251-1000, License type: Government (GOV), License term in months: 3 month(s), Software type: Renewal

License
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
251-1000
License type
There are various types of software licence, including free software (open source) where the user does not have to pay, and click-wrap, which is presented to the user on-screen during installation of (paid-for) software.
Government (GOV)
Software type
The category of software.
Renewal
License term in months
3 month(s)
Features
Software version
9
64-bit computing
The use of processors that have datapath widths, integer size, and memory addresses widths of 64 bits (eight octets). In 2003 64-bit CPUs were introduced to the (previously 32-bit) mainstream personal computer arena in the form of the x86-64 and 64-bit PowerPC processor architectures and in 2012 even into the ARM architecture targeting smartphones and tablet computers, first sold on September 20, 2013 in the iPhone 5S powered by the ARMv8-A Apple A7 SoC.
Yes
System requirements
Minimum processor family
Pentium 4
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel, AMD
Minimum processor speed
1000 MHz
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows XP (x86/x64) Windows Vista (x86/x64) Windows 7 (x86/x64) Windows 8 (x86/x64) Windows 8.1 (x86/x64) Windows Server 2003 Windows Server 2003 R2 Windows Server 2008 Windows Server 2008 R2 Windows Server 2012 Windows Server 2012 Essentials Windows Small Business Server 2003 Windows Small Business Server 2003 R2 Windows Small Business Server 2008 Windows Small Business Server 2011 Windows Storage Server 2003 Windows Storage Server 2003 R2 Windows Storage Server 2008 Windows Storage Server 2012 Windows Storage Server 2012 R2 (x64) Windows Home Server 2011 Windows Essential Business Server 2008 Exchange Server 2003 SP2 Exchange Server 2007 SP1 Exchange Server 2010 SP1/2/3 Exchange Server 2013 Mac OS X 10.4.11 Tiger Mac OS X 10.5.7 Leopard Mac OS X 10.6 Snow Leopard Mac OS X 10.7 Lion Mac OS X 10.8 Mountain Lion Mac OS X 10.9 Mavericks iOS 3.0-6.1 (4.3-7.0) Android 2.2-4.2 Windows 7.0-8.0 BlackBerry 7.0-10.1
Minimum hard disk space
The minimum hard disk space required to store or run a computer program or operating system.
450 MB
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
256 MB
Minimum RAM (server)
8192 MB
Recommended processor
Intel Core 2 Duo
Recommended RAM
512 MB
Recommended hard disk space
5 GB
X