Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trend Micro InterScan VirusWall SMB v5 Win32 (EN) 25 users 25 license(s) English

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trend Micro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InterScan VirusWall SMB v5 Win32 (EN) 25 users
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ISYYWWE50YBUPN-25
Category
Computer programs which protect computer systems, files and software from computer viruses.
Antivirus Security Software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trend Micro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5580
This statistic is based on the 86539 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84555 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trend Micro InterScan VirusWall SMB v5 Win32 (EN) 25 users 25 license(s) English :
The short editorial description of Trend Micro InterScan VirusWall SMB v5 Win32 (EN) 25 users 25 license(s) English

InterScan VirusWall SMB v5 Win32 (EN) 25 users
More>>>
Trend Micro InterScan VirusWall SMB v5 Win32 (EN) 25 users 25 license(s) English:
The official marketing text of Trend Micro InterScan VirusWall SMB v5 Win32 (EN) 25 users 25 license(s) English as supplied by the manufacturer

Trend Micro InterScan VirusWall for Small and Medium Business

Trend Micro™ InterScan VirusWall for Small and Medium Business, the most comprehensive gateway antivirus, anti-spam and content filtering solution of its kind, protects against malicious threats at the gateway before they reach the interior of your network. Designed for growing companies, it filters Internet email and Web traffic to ensure that content is free of viruses and spam. While competing products must be managed separately, InterScan VirusWall for Small and Medium Business features a single point of management with an intuitive interface that facilitates administration and lowers the total lifetime cost of your security strategy.

InterScan VirusWall for Small and Medium Business provides a high degree of protection at the gateway, featuring in-depth scans of SMTP, HTTP, and FTP streams. Furthermore, it also checks POP3 traffic helping to ensure that networks are protected even when employees access their Internet email accounts. Integrated anti-spam and email content filtering also help maintain productivity and ensure the appropriate use of Internet resources.

Comprehensive gateway protection

InterScan VirusWall for Small and Medium Business helps prevent viruses, worms and spam -mail from entering your network through vulnerable Internet gateway access points. It’s integrated anti-virus, anti-spam, and content filtering capabilities simplify your corporate security strategy and extend the lifetime value of your investment. Hacker-exploited Web protocols, such as SMTP, HTTP, FTP, and POP3, may even be scanned for malicious payload, preventing possible attacks before they begin.

Email system protection

InterScan VirusWall for Small and Medium Business protects your internal email servers from viruses and spam attacks through effective scanning of SMTP traffic. It also thoroughly scans POP3 email to prevent virus attacks through personal Internet email accounts and ISP-hosted email.

Highly effective anti-spam capabilities

InterScan VirusWall for Small and Medium Business combines a high-performance heuristic anti-spam engine with a spam signature database and an allowable email address table to yield accurate detection and low false- positive rates. Its efficient filtering capabilities block or tag spam mail, including spam delivered over SMTP and POP3 email protocols.

Purpose-built for growing businesses

InterScan VirusWall for Small and Medium Business eliminates the complexity of choosing and deploying the right combination of gateway security products. Its singular package reduces your initial purchase cost and dramatically decreases the cost of total security management e by simplifying administrative tasks with an intuitive user interface and guided installation wizard.

Web protection

InterScan VirusWall for Small and Medium Business actively scans downloaded Internet files for malicious content to prevent employees from accidentally introducing viruses through personal Internet email accounts and file downloads. It also scans suspicious Web programming codes such as Java scripts and applets, and even logs Internet URL visits, facilitating easier enforcement of security policies.

Short summary description Trend Micro InterScan VirusWall SMB v5 Win32 (EN) 25 users 25 license(s) English:
This short summary of the Trend Micro InterScan VirusWall SMB v5 Win32 (EN) 25 users 25 license(s) English data-sheet is auto-generated and uses the product title and the first six key specs.

Trend Micro InterScan VirusWall SMB v5 Win32 (EN) 25 users, 25 license(s)

Long summary description Trend Micro InterScan VirusWall SMB v5 Win32 (EN) 25 users 25 license(s) English:
This is an auto-generated long summary of Trend Micro InterScan VirusWall SMB v5 Win32 (EN) 25 users 25 license(s) English based on the first three specs of the first five spec groups.

Trend Micro InterScan VirusWall SMB v5 Win32 (EN) 25 users. License quantity: 25 license(s). Minimum storage drive space: 500 MB, Minimum RAM: 512 MB. Software type: Box

License
Software type *
The category of software.
Box
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
25 license(s)
System requirements
Minimum storage drive space *
The minimum hard disk space required to store or run a computer program or operating system.
500 MB
Minimum RAM *
The lowest RAM (memory) required to run a computer program or operating system.
512 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Intel Pentium III 650 MHz
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000 Server/Advanced Server Windows 2003 Server
Features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Language version
The version of the language used in software etc. for example English (ENG).
English
Media type
The type of media e.g. DVD, Blu-ray.
CD
Customer service details