Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trend Micro Client Server Security for SMB 3.5 (DE) 50 users 50 license(s) German

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trend Micro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Client Server Security for SMB 3.5 (DE) 50 users
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSSBWWG3XYBUPN-050
Category
Computer programs which protect computer systems, files and software from computer viruses.
Antivirus Security Software
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trend Micro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5585
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:23:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trend Micro Client Server Security for SMB 3.5 (DE) 50 users 50 license(s) German :
The short editorial description of Trend Micro Client Server Security for SMB 3.5 (DE) 50 users 50 license(s) German

Client Server Security for SMB 3.5 (DE) 50 users
More>>>
Trend Micro Client Server Security for SMB 3.5 (DE) 50 users 50 license(s) German:
The official marketing text of Trend Micro Client Server Security for SMB 3.5 (DE) 50 users 50 license(s) German as supplied by the manufacturer

Client Server Security for Small and Medium Business helps: 1) protect confidential data from theft or modification, 2) preserve availability of computers and networks for work, not threats and 3) prevent spyware, viruses and other threats from distracting employees or harming productivity.

When tested against competitors , a similar Worry-Free solution required less time and effort to deploy to PCs and Microsoft™ Windows™ servers.

Upgrade to Client Server Security for SMB 3.5 from either version 3.0 or Client/Server Suite for SMB 2.0. Customers upgrading from version 3.0 to 3.5 do not require a new Activation Code.

If you also need Internet gateway protection, NeatSuite for SMB includes both Client Server Messaging Security for SMB and InterScan VirusWall 6.0.

All-In-One Integrated Defense

With a single multi-layer solution, you can prevent spyware, viruses, Trojans, rootkits and bots from harming your business. Save time and effort with a single-install deployment that quickly protects your business PCs and servers. Integrated deployment and management eliminates the cost and effort of purchasing and managing threat-specific products.

New! Spyware and Emerging Threat Defense

Integrated spyware protection stops and removes spyware and rootkits to prevent them from stealing data or slowing business computers or networks. Unique Intellitrap technology blocks bots from infecting and taking over PCs and servers by identifying threats disguised by compression.

Automatic Threat Protection

Unique Outbreak Defense protects against rapidly-developing threats earlier—before virus signatures are available—without intervention. It helps your business be proactive in preventing malware by using the integrated vulnerability assessment. Real-time spyware protection stops “drive-by downloads.” These hidden automatic installs threaten your data security. In addition, both IT and employees save time and hassle with the included automated removal of spyware and other malware from PCs and desktops.

Zero Administration

It’s simple to check PC and server health with at-a-glance status via the Web-based security dashboard from any Internet-connected computer. From this centrally managed console, your IT manager can receive proactive alerts, view automatically generated reports, explore detail on threats, and more.

Short summary description Trend Micro Client Server Security for SMB 3.5 (DE) 50 users 50 license(s) German:
This short summary of the Trend Micro Client Server Security for SMB 3.5 (DE) 50 users 50 license(s) German data-sheet is auto-generated and uses the product title and the first six key specs.

Trend Micro Client Server Security for SMB 3.5 (DE) 50 users, 50 license(s)

Long summary description Trend Micro Client Server Security for SMB 3.5 (DE) 50 users 50 license(s) German:
This is an auto-generated long summary of Trend Micro Client Server Security for SMB 3.5 (DE) 50 users 50 license(s) German based on the first three specs of the first five spec groups.

Trend Micro Client Server Security for SMB 3.5 (DE) 50 users. License quantity: 50 license(s), Software type: Box

License
Software type *
The category of software.
Box
License quantity *
The number of software licenses, which are contracts which allow a business or individual to use a piece of software.
50 license(s)
System requirements
Minimum storage drive space (server)
800 MB
Minimum storage drive space (client computer)
80 MB
Minimum RAM (server)
512 MB
Minimum RAM (client computer)
128 MB
Minimum processor (server)
Intel Pentium III 733 MHz
System requirements
Minimum processor (client computer)
Intel Pentium II 300MHz
Other features
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Server: Microsoft Windows 2000 (SP2+)/ Windows 2003 Server /Windows XP (SP1+)/ SBS 2000 / SBS 2003 Client: Microsoft Windows 98/98SE/Me/NT 4.0 SP6a+, Windows 2000 SP2+, SBS2000, XP Home, XP Professional, Server 2003, SBS2003
Features
Platform
Description of a technology platform including a processor, chipset, platform software and wired networking capabilities.
PC
Language version
The version of the language used in software etc. for example English (ENG).
German
Media type
The type of media e.g. DVD, Blu-ray.
CD
Customer service details