Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trend Micro SafeSync for Business, RNW, 36m, 6-10u Renewal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trend Micro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SafeSync for Business, RNW, 36m, 6-10u
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BU00302429
Category
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTrend Micro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2573
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 18 Feb 2019 17:11:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trend Micro SafeSync for Business, RNW, 36m, 6-10u Renewal :
The short editorial description of Trend Micro SafeSync for Business, RNW, 36m, 6-10u Renewal

SafeSync for Business, Renewal, 36 months, 6-10 users
More>>>
Trend Micro SafeSync for Business, RNW, 36m, 6-10u Renewal:
The official marketing text of Trend Micro SafeSync for Business, RNW, 36m, 6-10u Renewal as supplied by the manufacturer

SafeSync for Business: Securely access, share, and sync company files from anywhere, anytime from any device
Trend Micro™ SafeSync™ for Business will help you and your staff reduce company costs and be more productive in the office, at home, and on the road.

- 99.9% service availability with a money back SLA;
- Online data storage and sync;
- Access files anytime, anywhere, from any device.

Access
- Anytime, anywhere file accessing, editing, and organizing from any device - PCs, Macs, and Android™, iPhone, iPad mobile devices;
- 99.9% service availability - Supported by a money back service level agreement.

Sync
- Online data storage and synchronization - With additional file copies held on Trend Micro servers that can be easily restored or accessed, in case of a hardware loss, theft, or failure;
- Continuous automatic file synchronization - With 2 ways to synchronize files. Drag and drop the files – Easily into the folder you wish to sync;
- Folder pairing enables automatic syncing of an entire folder - Without the need to drag and drop into the SafeSync folder.

Share
- Fast and secure file and folder sharing - With the shareable link;
- Set links with passwords that expire – For additional security;
- “Team Folders” for effective group collaboration – They can be created on the fly by staff and administrators.

Other Product Highlights
- Multiple-user account - With centralized administration for creating and controlling users;
- Recovery of deleted file or previous file version – Allowing you to turn back time;
- Each user purchased gets issued 50GB of storage - Allocated to the company’s centralized storage pool. (For example: 10 user licenses = 500GB of shared storage for the company);
- Confidentiality - Data center operated by Trend Micro, so no third party has access to your data;
- 24/7 Surveillance - Access to the cabinets and servers is biometrically controlled and always under surveillance.;
- Encryption - Data is transferred between you and SafeSync service using the same AES 256-bit encryption used by financial institutions;
- Centralized remote administration - You have the ability to control user accounts and share or revoke access to your shared files at any time;
- Network and server security - Our system uses an industry best practice secure permission structure to safeguard file access, all hosted in our state of the art data center;
- Multiple firewalls – Enhanced security;
- Load balancers - Ensures constant availability of online backup and file restoration, even in the event of equipment failure;
- Redundant server and Internet connections - Two copies of data are stored on two separate servers plus two separate service providers connecting the data center ensuring availability of data.

Short summary description Trend Micro SafeSync for Business, RNW, 36m, 6-10u Renewal:
This short summary of the Trend Micro SafeSync for Business, RNW, 36m, 6-10u Renewal data-sheet is auto-generated and uses the product title and the first six key specs.

Trend Micro SafeSync for Business, RNW, 36m, 6-10u, 36 month(s), Renewal

Long summary description Trend Micro SafeSync for Business, RNW, 36m, 6-10u Renewal:
This is an auto-generated long summary of Trend Micro SafeSync for Business, RNW, 36m, 6-10u Renewal based on the first three specs of the first five spec groups.

Trend Micro SafeSync for Business, RNW, 36m, 6-10u. License term in months: 36 month(s), Software type: Renewal

License
License level purchase required
6 - 10 license(s)
Software type *
Renewal
License term in months
36 month(s)
Features
64-bit computing
Yes
System requirements
Compatible operating systems
Windows 8 (32-bit/64-bit) Windows 8.1(32-bit/64-bit) Windows 7 SP1 (32-bit/64-bit) Windows Vista SP2 (32-bit/64-bit) Mac OSX 10.7, 10.8, 10.9 Android 2.3+ iOS 5+
Minimum storage drive space
50 MB
Minimum RAM
1024 MB
Minimum system requirements
Safari 6+ Internet Explorer 8+ Chrome Firefox