Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22562837 data-sheets &
36857 brands
– register (free)
Internal Hard Drives
Trekstor SATA-Storage 3,5" 320GB internal hard drive 7200 RPM 3.5" Serial ATA
Trekstor SATA-Storage 3,5" 320GB internal hard drive 7200 RPM 3.5" Serial ATA
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Trekstor
Product name:
SATA-Storage 3,5" 320GB
Product code:
88143R
Category:
Internal Hard Drives
Icecat Product ID:
1552137
Data-sheet quality:
created/standardized by Icecat
Product views:
4784
Info modified on:
04 Apr 2025, 11:56:48
Report mistake
Specs
Similar products
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE