Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - GBIC Fiber optic 10000 Mbit/s
- - Wavelength: 1310 nm
- - Hot-swap
- - Input voltage: 5 V
- - Power consumption (typical): 0.8 W
Long product name Transition Networks GB-SM53 network transceiver module Fiber optic 10000 Mbit/s GBIC 1310 nm
:
1G, 1310nm, 30km, 19.0dB
The long product name of Transition Networks GB-SM53 network transceiver module Fiber optic 10000 Mbit/s GBIC 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1G, 1310nm, 30km, 19.0dB
More>>>
Short summary description Transition Networks GB-SM53 network transceiver module Fiber optic 10000 Mbit/s GBIC 1310 nm:
This short summary of the Transition Networks GB-SM53 network transceiver module Fiber optic 10000 Mbit/s GBIC 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.
Transition Networks GB-SM53, Fiber optic, 10000 Mbit/s, GBIC, LX, SX, 30000 m, 1310 nm
Long summary description Transition Networks GB-SM53 network transceiver module Fiber optic 10000 Mbit/s GBIC 1310 nm:
This is an auto-generated long summary of Transition Networks GB-SM53 network transceiver module Fiber optic 10000 Mbit/s GBIC 1310 nm based on the first three specs of the first five spec groups.
Transition Networks GB-SM53. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: GBIC. Certification: UL, CSA, IEC 60825-1, IEC 60825-2, CE. Input voltage: 5 V, Power consumption (typical): 0.8 W. Width: 30 mm, Depth: 65 mm, Height: 10 mm