Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Transition Networks CGFEB1015-120 network media converter 1000 Mbit/s 1310 nm Single-mode Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transition Networks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CGFEB1015-120
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGFEB1015-120
Category
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTransition Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4157
This statistic is based on the 94302 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92172 free Open Icecat users.
Info modified on: 10 Aug 2018 00:50:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Transition Networks CGFEB1015-120 network media converter 1000 Mbit/s 1310 nm Single-mode Internal :
The short editorial description of Transition Networks CGFEB1015-120 network media converter 1000 Mbit/s 1310 nm Single-mode Internal

10/100/1000BASE-T (RJ-45) [100 m/328 ft.], 1000BASE-LX 1310nm single mode (SC) [25 km/15.5 mi.]
More>>>
Short summary description Transition Networks CGFEB1015-120 network media converter 1000 Mbit/s 1310 nm Single-mode Internal:
This short summary of the Transition Networks CGFEB1015-120 network media converter 1000 Mbit/s 1310 nm Single-mode Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Transition Networks CGFEB1015-120, 1000 Mbit/s, 1000Base-T, 1000BASE-LX, IEEE 802.1p,IEEE 802.1Q,IEEE 802.3,IEEE 802.3ab,IEEE 802.3u,IEEE 802.3z, SC, Wired

Long summary description Transition Networks CGFEB1015-120 network media converter 1000 Mbit/s 1310 nm Single-mode Internal:
This is an auto-generated long summary of Transition Networks CGFEB1015-120 network media converter 1000 Mbit/s 1310 nm Single-mode Internal based on the first three specs of the first five spec groups.

Transition Networks CGFEB1015-120. Maximum data transfer rate: 1000 Mbit/s, Converter input interface: 1000Base-T, Converter output interface: 1000BASE-LX. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 25000 m, Wavelength: 1310 nm, Fiber mode structure: Single-mode. Certification: CISPR/EN55022 A, EN55024, EN61000, FCC A, CE. Power consumption (typical): 4.8 W

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.