location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transition Networks CFETF1014-110 network media converter Internal 100 Mbit/s 1310 nm Single-mode

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transition Networks Check ‘Transition Networks’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CFETF1014-110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFETF1014-110
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Transition Networks’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transition Networks: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transition Networks CFETF1014-110 network media converter Internal 100 Mbit/s 1310 nm Single-mode
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 100 Mbit/s 20000 m 1310 nm
  • - Ethernet LAN (RJ-45) ports: 1
  • - Single-mode SC
  • - Internal
Long product name Transition Networks CFETF1014-110 network media converter Internal 100 Mbit/s 1310 nm Single-mode :
The long product name of Transition Networks CFETF1014-110 network media converter Internal 100 Mbit/s 1310 nm Single-mode. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100BASE-TX (RJ-45) [100 m/328 ft.], 100BASE-FX 1310nm single mode (SC) [20 km/12.4 mi.]
More>>>
Short summary description Transition Networks CFETF1014-110 network media converter Internal 100 Mbit/s 1310 nm Single-mode:
This short summary of the Transition Networks CFETF1014-110 network media converter Internal 100 Mbit/s 1310 nm Single-mode data-sheet is auto-generated and uses the product title and the first six key specs.

Transition Networks CFETF1014-110, 100 Mbit/s, 100Base-TX, 100BASE-FX, IEEE 802.3, SC, Wired

Long summary description Transition Networks CFETF1014-110 network media converter Internal 100 Mbit/s 1310 nm Single-mode:
This is an auto-generated long summary of Transition Networks CFETF1014-110 network media converter Internal 100 Mbit/s 1310 nm Single-mode based on the first three specs of the first five spec groups.

Transition Networks CFETF1014-110. Maximum data transfer rate: 100 Mbit/s, Converter input interface: 100Base-TX, Converter output interface: 100BASE-FX. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 20000 m, Wavelength: 1310 nm, Fiber mode structure: Single-mode. Certification: CE, FCC A; CISPR A; VCCI 1. Power consumption (typical): 2.5 W