Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Transcend PF705 7" White digital photo frame

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF705
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TSPF705W
Category
Picture frames that displays digital photos without the need of a computer or printer.
digital photo frames
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 09 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4809
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 09-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 17 Oct 2017 16:09:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Transcend PF705 7" White digital photo frame :
The short editorial description of Transcend PF705 7" White digital photo frame

PF705 - 7" 16:9 TFT LCD
More>>>
Short summary description Transcend PF705 7" White digital photo frame:
This short summary of the Transcend PF705 7" White digital photo frame data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend PF705, 17.8 cm (7"), 480 x 234 pixels, LCD, 16:9, JPG, Memory Stick (MS), MMC, SD, SDHC
Long summary description Transcend PF705 7" White digital photo frame :

Transcend PF705. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Image formats supported: JPG. Compatible memory cards: Memory Stick (MS), MMC, SD, SDHC. Interface: USB 2.0. AC input voltage: 100 - 240

This is an auto-generated long summary of Transcend PF705 7" White digital photo frame based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)