Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Transcend JetFlash 700

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
JetFlash
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS8GJF700
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5052711330698 show
Category
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB flash drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 08 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 65140
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 08-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 03 Jan 2018 01:12:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: lifetime
Long product name Transcend JetFlash 700 :
The short editorial description of Transcend JetFlash 700

USB3.0 Flash Drive 8 GB
More>>>
Short summary description Transcend JetFlash 700:
This short summary of the Transcend JetFlash 700 data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend JetFlash 700, 8 GB, USB 3.0 (3.1 Gen 1), Type-A, 53 MB/s, 10.3 g, Black
Long summary description Transcend JetFlash 700 :

Transcend JetFlash 700. Capacity: 8 GB, USB version: USB 3.0 (3.1 Gen 1), USB connector: Type-A, Read speed: 53 MB/s, Write speed: 15 MB/s. Weight: 10.3 g. Colour of product: Black

This is an auto-generated long summary of Transcend JetFlash 700 based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24
Testseek has collected 24 expert reviews for Transcend JetFlash elite FD3-008G-TR700 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2014-03-07
Microsoft is introducing a long-awaited feature in Windows 8 Enterprise that will, sadly, only be available for professionals: Windows To Go, which allows you to carry your entire OS with...
Good Good read speed (89 MBps), USB 3.0 interface, Backup/recovery/encryption software free to download...
Bad Low write speed (19 MBps), Connector cap could get easily lost...
Bottom line While the Transcend JetFlash 700 32 GB is no heavyweight flash drive on performance, it's a decent-value option given its low price and 32 GB storage capacity. It's just a shame that the read and write speeds aren't a little faster, as it wasn't far from...
60%
Brand Image Product code Product Stock Price from
Transcend

Transcend JetFlash 700
(show image)
TS32GJF700 700 EUR 10,83
(excl. VAT)
EUR 10,83 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
United Kingdom 7 distributor(s)
Czech Republic 2 distributor(s)
Italia 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Australia 2 distributor(s)
Bulgaria 1 distributor(s)