location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend JetFlash 510 8GB USB flash drive USB Type-A 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
JetFlash
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
510 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS8GJF510S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0760557826811 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend JetFlash 510 8GB USB flash drive USB Type-A 2.0 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB USB Type-A 2.0
  • - Form factor: Capless
  • - Silver
  • - 1 pc(s)
Warranty: Limited Lifetime Warranty
Long product name Transcend JetFlash 510 8GB USB flash drive USB Type-A 2.0 Silver :
The long product name of Transcend JetFlash 510 8GB USB flash drive USB Type-A 2.0 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS8GJF510G - JetFlash 510 8GB, USB 2.0, silver
More>>>
Short summary description Transcend JetFlash 510 8GB USB flash drive USB Type-A 2.0 Silver:
This short summary of the Transcend JetFlash 510 8GB USB flash drive USB Type-A 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend JetFlash 510 8GB, 8 GB, USB Type-A, 2.0, Capless, 2.7 g, Silver

Long summary description Transcend JetFlash 510 8GB USB flash drive USB Type-A 2.0 Silver:
This is an auto-generated long summary of Transcend JetFlash 510 8GB USB flash drive USB Type-A 2.0 Silver based on the first three specs of the first five spec groups.

Transcend JetFlash 510 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Capless. Weight: 2.7 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 19:14:22
Uk has collected 1 expert review for Transcend JetFlash 510 8GB USB flash drive USB Type-A 2.0 Silver and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)