location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend JetFlash 380S 8GB USB flash drive USB Type-A 2.0 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
JetFlash
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
380S 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS8GJF380S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0760557827047 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend JetFlash 380S 8GB USB flash drive USB Type-A 2.0 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 GB USB Type-A 2.0
  • - Form factor: Cap
  • - Silver
  • - 1 pc(s)
Warranty: Limited Lifetime
Long product name Transcend JetFlash 380S 8GB USB flash drive USB Type-A 2.0 Silver :
The long product name of Transcend JetFlash 380S 8GB USB flash drive USB Type-A 2.0 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB JetFlash 380S OTG USB/Micro USB
More>>>
Short summary description Transcend JetFlash 380S 8GB USB flash drive USB Type-A 2.0 Silver:
This short summary of the Transcend JetFlash 380S 8GB USB flash drive USB Type-A 2.0 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend JetFlash 380S 8GB, 8 GB, USB Type-A, 2.0, Cap, 3.2 g, Silver

Long summary description Transcend JetFlash 380S 8GB USB flash drive USB Type-A 2.0 Silver:
This is an auto-generated long summary of Transcend JetFlash 380S 8GB USB flash drive USB Type-A 2.0 Silver based on the first three specs of the first five spec groups.

Transcend JetFlash 380S 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Cap. Weight: 3.2 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-11-06 21:53:27
Uk has collected 11 expert reviews for Transcend JetFlash 380S 8GB USB flash drive USB Type-A 2.0 Silver and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
pureoverclock.com
Updated:
2016-11-27 03:30:35
With technology growing, the size of storage has grown too. We constantly need more space for moving larger files from one system to another, but we don't always have network accessibility. Whether it is movies, music or a system backup, we don't always h...
Good Quality design, compatible with PCs, tablets and smartphones, limited lifetime warranty...
Bad Transcend Elite program compatible with Android 4.0 or later...
Bottom line I was very impressed with the Transcend 380G and its ability to quickly exchange files between PC, tablet and phone without the need of a cable. The size is extremely small and is perfect to fit in a purse or pocket. Just don't forget it's in there. Trans...
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)