Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 8 GB USB Type-A 2.0
- - Form factor: Capless
- - Black, Blue
Long product name Transcend JetFlash elite 360 8GB USB 2.0 USB flash drive USB Type-A Black, Blue
:
JetFlash 360 8GB USB 2.0 flash drive
The long product name of Transcend JetFlash elite 360 8GB USB 2.0 USB flash drive USB Type-A Black, Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
JetFlash 360 8GB USB 2.0 flash drive
More>>>
Short summary description Transcend JetFlash elite 360 8GB USB 2.0 USB flash drive USB Type-A Black, Blue:
This short summary of the Transcend JetFlash elite 360 8GB USB 2.0 USB flash drive USB Type-A Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend JetFlash elite 360 8GB USB 2.0, 8 GB, USB Type-A, 2.0, Capless, 4.3 g, Black, Blue
Long summary description Transcend JetFlash elite 360 8GB USB 2.0 USB flash drive USB Type-A Black, Blue:
This is an auto-generated long summary of Transcend JetFlash elite 360 8GB USB 2.0 USB flash drive USB Type-A Black, Blue based on the first three specs of the first five spec groups.
Transcend JetFlash elite 360 8GB USB 2.0. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Capless. Weight: 4.3 g. Product colour: Black, Blue