Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Transcend 8GB 1.8" IDE Flash Disk memory card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB 1.8" IDE Flash Disk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS8GIFD18
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4087
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year
Long product name Transcend 8GB 1.8" IDE Flash Disk memory card :
The short editorial description of Transcend 8GB 1.8" IDE Flash Disk memory card

8GB 4.572 cm (1.8") IDE Flash Disk
More>>>
Short summary description Transcend 8GB 1.8" IDE Flash Disk memory card:
This short summary of the Transcend 8GB 1.8" IDE Flash Disk memory card data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend 8GB 1.8" IDE Flash Disk, 8 GB, IDE, 9 MB/s, 5 MB/s

Long summary description Transcend 8GB 1.8" IDE Flash Disk memory card:
This is an auto-generated long summary of Transcend 8GB 1.8" IDE Flash Disk memory card based on the first three specs of the first five spec groups.

Transcend 8GB 1.8" IDE Flash Disk. Capacity: 8 GB, Flash card type: IDE, Read speed: 9 MB/s, Write speed: 5 MB/s

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details