Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 8 GB CompactFlash
- - 30 MB/s
- - Black
Warranty:
2 years
Long product name Transcend CF150 CompactFlash 8 GB
:
CF150 CompactFlash 8 GB
The long product name of Transcend CF150 CompactFlash 8 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CF150 CompactFlash 8 GB
More>>>
Short summary description Transcend CF150 CompactFlash 8 GB:
This short summary of the Transcend CF150 CompactFlash 8 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend CF150 CompactFlash, 8 GB, CompactFlash, 30 MB/s, 12 MB/s, Black
Long summary description Transcend CF150 CompactFlash 8 GB:
This is an auto-generated long summary of Transcend CF150 CompactFlash 8 GB based on the first three specs of the first five spec groups.
Transcend CF150 CompactFlash. Capacity: 8 GB, Flash card type: CompactFlash, Read speed: 30 MB/s, Write speed: 12 MB/s. Product colour: Black