Transcend logo

Transcend 512 MB DDR DDR333 Non-ECC Memory memory module 0.5 GB 333 MHz

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53436
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime
Long product name Transcend 512 MB DDR DDR333 Non-ECC Memory memory module 0.5 GB 333 MHz:

TS64MSD64V3J - 512 MB DDR Memory DDR333 Non-ECC Memory

Short summary description Transcend 512 MB DDR DDR333 Non-ECC Memory memory module 0.5 GB 333 MHz:

Transcend 512 MB DDR DDR333 Non-ECC Memory, 0.5 GB, DDR, 333 MHz, 200-pin SO-DIMM

Long summary description Transcend 512 MB DDR DDR333 Non-ECC Memory memory module 0.5 GB 333 MHz:

Transcend 512 MB DDR DDR333 Non-ECC Memory. Internal memory: 0.5 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Memory form factor: 200-pin SO-DIMM, CAS latency: 2.5

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.