location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend T.sonic 820 4 Gb mp3 player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T.sonic 820 4 Gb mp3 player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS4GMP820
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12080
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend T.sonic 820 4 Gb mp3 player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 4 GB
  • - OLED 3.81 cm (1.5")
  • - Audio formats supported: MP3, WMA
  • - 90 dB
  • - FM radio Voice recording
  • - Continuous audio playback time: 15 h Lithium-Ion (Li-Ion)
Long product name Transcend T.sonic 820 4 Gb mp3 player Black :
The long product name of Transcend T.sonic 820 4 Gb mp3 player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T.sonic 820 4 Gb mp3 player
More>>>
Short summary description Transcend T.sonic 820 4 Gb mp3 player Black:
This short summary of the Transcend T.sonic 820 4 Gb mp3 player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend T.sonic 820 4 Gb mp3 player, 4 GB, OLED, FM radio, 45 g, Black

Long summary description Transcend T.sonic 820 4 Gb mp3 player Black:
This is an auto-generated long summary of Transcend T.sonic 820 4 Gb mp3 player Black based on the first three specs of the first five spec groups.

Transcend T.sonic 820 4 Gb mp3 player. Total storage capacity: 4 GB. Display: OLED. FM radio. Voice recording. Continuous audio playback time: 15 h. Weight: 45 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:48:58
Uk has collected 4 expert reviews for Transcend T.sonic 820 4 Gb mp3 player Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
tech2.com
Updated:
2011-09-24 21:48:44
PMPs come in all shapes and sizes, and the T.sonic 820 is testimony to the fact. Screens dont have to be large for a player to play video, but the question is, will the experience still be good enough for you to enjoy? And what about the additional fe...
Good Great music player, Good battery life...
Bad Radio not good, Videos not clear, Other features just okay...
Bottom line PMPs come in all shapes and sizes, and the T.sonic 820 is testimony to the fact. Screens dont have to be large for a player to play video, but the question is, will the experience still be good enough for you to enjoy? And what about the additional fe...
70%
techtree.com
Updated:
2011-09-24 21:48:53
If price was never an issue, every single person on the planet would have bought the best MP3 player out there. The words compromise and value would have never made it to the dictionary. Fortunately or unfortunately, they both exist in our word-ban...
Good Battery life, Loads of settings, Simple Interface, Video playback, Bundled Security Software, Value for money.
Bad Bundled earphones could have been better, Can play limited formats, Average build quality.
Bottom line The Transcend T.sonic 820 is available for about Rs. 4000 with a 2 year warranty. The players sound quality is average, but that can be upgraded with better quality headphones. The picture and video quality is not great too, but it still adds to the...
80%