Transcend logo

Transcend 256MB DDR266 Unbuffer Non-ECC Memory memory module 0.25 GB DDR 266 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17187
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime
Long product name Transcend 256MB DDR266 Unbuffer Non-ECC Memory memory module 0.25 GB DDR 266 MHz:

TS32MLD64V6F5 - 256MB DDR266 Unbuffer Non-ECC Memory

Short summary description Transcend 256MB DDR266 Unbuffer Non-ECC Memory memory module 0.25 GB DDR 266 MHz:

Transcend 256MB DDR266 Unbuffer Non-ECC Memory, 0.25 GB, DDR, 266 MHz, 184-pin DIMM

Long summary description Transcend 256MB DDR266 Unbuffer Non-ECC Memory memory module 0.25 GB DDR 266 MHz:

Transcend 256MB DDR266 Unbuffer Non-ECC Memory. Internal memory: 0.25 GB, Internal memory type: DDR, Memory clock speed: 266 MHz, Memory form factor: 184-pin DIMM, CAS latency: 2.5

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.