Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 32 GB CompactFlash
- - 30 MB/s
- - Black
Warranty:
2 years
Long product name Transcend CF150 CompactFlash 32 GB
:
CF150 CompactFlash 32 GB
The long product name of Transcend CF150 CompactFlash 32 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CF150 CompactFlash 32 GB
More>>>
Short summary description Transcend CF150 CompactFlash 32 GB:
This short summary of the Transcend CF150 CompactFlash 32 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend CF150 CompactFlash, 32 GB, CompactFlash, 30 MB/s, 12 MB/s, Black
Long summary description Transcend CF150 CompactFlash 32 GB:
This is an auto-generated long summary of Transcend CF150 CompactFlash 32 GB based on the first three specs of the first five spec groups.
Transcend CF150 CompactFlash. Capacity: 32 GB, Flash card type: CompactFlash, Read speed: 30 MB/s, Write speed: 12 MB/s. Product colour: Black