Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compatible with Secure Digital Card standard
- - Convenient compact size
- - Easy to use, plug-and-play operation
- - Built-in Error Correcting Code (ECC) to detect and correct transfer errors
- - Exclusive RecoveRx photo recovery software
Warranty:
5 Year
Long product name Transcend SD Card Secure Digital 2GB
:
Transcend 2GB SD Card, Secure Digital, 20/13MB/s
The long product name of Transcend SD Card Secure Digital 2GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Transcend 2GB SD Card, Secure Digital, 20/13MB/s
More>>>
Short summary description Transcend SD Card Secure Digital 2GB:
This short summary of the Transcend SD Card Secure Digital 2GB data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend SD Card Secure Digital 2GB, 2 GB, SD, MLC, 20 MB/s, 13 MB/s, Black
Long summary description Transcend SD Card Secure Digital 2GB:
This is an auto-generated long summary of Transcend SD Card Secure Digital 2GB based on the first three specs of the first five spec groups.
Transcend SD Card Secure Digital 2GB. Capacity: 2 GB, Flash card type: SD, Internal memory type: MLC, Read speed: 20 MB/s, Write speed: 13 MB/s. Product colour: Black