location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend 2048MB JetFlash™168 USB flash drive 2 GB USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2048MB JetFlash™168
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS2GJF168
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend 2048MB JetFlash™168 USB flash drive 2 GB USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GB USB Type-A
  • - Read speed: 16 MB/s Write speed: 12 MB/s
  • - Form factor: Cap
Long product name Transcend 2048MB JetFlash™168 USB flash drive 2 GB USB Type-A :
The long product name of Transcend 2048MB JetFlash™168 USB flash drive 2 GB USB Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2048MB JetFlash™168
More>>>
Short summary description Transcend 2048MB JetFlash™168 USB flash drive 2 GB USB Type-A:
This short summary of the Transcend 2048MB JetFlash™168 USB flash drive 2 GB USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend 2048MB JetFlash™168, 2 GB, USB Type-A, 16 MB/s, Cap, 10 g

Long summary description Transcend 2048MB JetFlash™168 USB flash drive 2 GB USB Type-A:
This is an auto-generated long summary of Transcend 2048MB JetFlash™168 USB flash drive 2 GB USB Type-A based on the first three specs of the first five spec groups.

Transcend 2048MB JetFlash™168. Capacity: 2 GB, Device interface: USB Type-A, Read speed: 16 MB/s, Write speed: 12 MB/s. Form factor: Cap. Weight: 10 g

Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 16:33:17
Uk has collected 3 expert reviews for Transcend 2048MB JetFlash™168 USB flash drive 2 GB USB Type-A and the average expert rating is 47 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
47%
Brand Image Product code Product Stock Price from
Transcend

Transcend JetFlash 168 USB flash drive 8 GB USB Type-A
(show image)
TS8GJF168 168 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend 4096MB JetFlash™168 USB flash drive 4 GB USB Type-A
(show image)
TS4GJF168 4096MB JetFlash™168 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 168 USB flash drive 1 GB USB Type-A
(show image)
TS1GJF168 JetFlash 168 0.00
(excl. VAT)
0 (incl. VAT)