location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend JetFlash 110 256MB Green USB flash drive 0.256 GB USB Type-A 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JetFlash 110 256MB Green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS256MJF110
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend JetFlash 110 256MB Green USB flash drive 0.256 GB USB Type-A 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.256 GB USB Type-A 2.0
  • - Read speed: 12 MB/s Write speed: 8 MB/s
  • - Form factor: Slide
Warranty: 2-year
Long product name Transcend JetFlash 110 256MB Green USB flash drive 0.256 GB USB Type-A 2.0 :
The long product name of Transcend JetFlash 110 256MB Green USB flash drive 0.256 GB USB Type-A 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

JetFlash 110 256MB Green
More>>>
Short summary description Transcend JetFlash 110 256MB Green USB flash drive 0.256 GB USB Type-A 2.0:
This short summary of the Transcend JetFlash 110 256MB Green USB flash drive 0.256 GB USB Type-A 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend JetFlash 110 256MB Green, 0.256 GB, USB Type-A, 2.0, 12 MB/s, Slide, 11 g

Long summary description Transcend JetFlash 110 256MB Green USB flash drive 0.256 GB USB Type-A 2.0:
This is an auto-generated long summary of Transcend JetFlash 110 256MB Green USB flash drive 0.256 GB USB Type-A 2.0 based on the first three specs of the first five spec groups.

Transcend JetFlash 110 256MB Green. Capacity: 0.256 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 12 MB/s, Write speed: 8 MB/s. Form factor: Slide. Weight: 11 g

Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 21:26:16
Uk has collected 1 expert review for Transcend JetFlash 110 256MB Green USB flash drive 0.256 GB USB Type-A 2.0 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Transcend

Transcend JetFlash 110 4GB USB flash drive USB Type-A 2.0
(show image)
TS4GJF110 JetFlash 110 4GB 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 110 128MB Yellow USB flash drive 0.128 GB USB Type-A 2.0
(show image)
TS128MJF110 JetFlash 110 128MB Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 110 512MB Blue USB flash drive 0.512 GB USB Type-A 2.0
(show image)
TS512MJF110 JetFlash 110 512MB Blue 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 110 1GB Red USB flash drive USB Type-A 2.0
(show image)
TS1GJF110 JetFlash 110 1GB Red 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend JetFlash 110 2GB Gray (Dual Channel) USB flash drive USB Type-A 2.0
(show image)
TS2GJF110 JetFlash 110 2GB Gray (Dual Channel) 0.00
(excl. VAT)
0 (incl. VAT)