Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Transcend 1GB Memory kit for DELL WORKSTATION. 1GB RDRAM 800MHz ECC memory module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB Memory kit for DELL WORKSTATION.
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS1GDL350E
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3711
This statistic is based on the 78390 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76581 free Open Icecat users .
Info modified on: 08 Nov 2017 20:01:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Transcend 1GB Memory kit for DELL WORKSTATION. 1GB RDRAM 800MHz ECC memory module :
The short editorial description of Transcend 1GB Memory kit for DELL WORKSTATION. 1GB RDRAM 800MHz ECC memory module

TS1GDL350E - 1GB Memory kit for DELL WORKSTATION.
More>>>
Short summary description Transcend 1GB Memory kit for DELL WORKSTATION. 1GB RDRAM 800MHz ECC memory module:
This short summary of the Transcend 1GB Memory kit for DELL WORKSTATION. 1GB RDRAM 800MHz ECC memory module data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend 1GB Memory kit for DELL WORKSTATION., 1 GB, RDRAM, 800 MHz, 184-pin DIMM

Long summary description Transcend 1GB Memory kit for DELL WORKSTATION. 1GB RDRAM 800MHz ECC memory module:
This is an auto-generated long summary of Transcend 1GB Memory kit for DELL WORKSTATION. 1GB RDRAM 800MHz ECC memory module based on the first three specs of the first five spec groups.

Transcend 1GB Memory kit for DELL WORKSTATION.. Internal memory: 1 GB, Internal memory type: RDRAM, Memory clock speed: 800 MHz, Memory form factor: 184-pin DIMM, ECC

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Transcend

Transcend 1GB Memory kit for DELL WORKSTATION/DESKTOP. 1GB RDRAM 800MHz memory module
(show image)
TS1GDL350 1GB Memory kit for DELL WORKSTATION/DESKTOP. 0,00
(excl. VAT)
0,00 (incl. VAT)
Transcend

Transcend 256MB Memory kit for DELLWORKSTATION. 0.25GB RDRAM 800MHz memory module
(show image)
TS256MDL350 256MB Memory kit for DELLWORKSTATION. 0,00
(excl. VAT)
0,00 (incl. VAT)
Transcend

Transcend 512MB Memory kit for DELLDESKTOP/WORKSTATION. 0.5GB RDRAM 800MHz memory module
(show image)
TS512MDL350 512MB Memory kit for DELLDESKTOP/WORKSTATION. 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details