Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Convenient capless design with a sliding USB connector
- - Sophisticated checkerboard pattern
- - Lanyard/keychain loop
- - Transcend Elite data management software
Warranty:
5 years
Long product name Transcend JetFlash elite JetFlash 560 16GB
:
Transcend, JetFlash 560, 16GB, USB Type-A, USB 2.0
The long product name of Transcend JetFlash elite JetFlash 560 16GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Transcend, JetFlash 560, 16GB, USB Type-A, USB 2.0
More>>>
Short summary description Transcend JetFlash elite JetFlash 560 16GB:
This short summary of the Transcend JetFlash elite JetFlash 560 16GB data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend JetFlash elite JetFlash 560 16GB, 16 GB, USB Type-A, 2.0, Slide, 7 g, Black, Silver
Long summary description Transcend JetFlash elite JetFlash 560 16GB:
This is an auto-generated long summary of Transcend JetFlash elite JetFlash 560 16GB based on the first three specs of the first five spec groups.
Transcend JetFlash elite JetFlash 560 16GB. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Slide. Weight: 7 g. Product colour: Black, Silver