location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend JetFlash 340 USB flash drive 16 GB USB Type-A / Micro-USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
JetFlash
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS16GJF340
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0760557829904 show
Category:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB Flash Drives Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Transcend JetFlash 340 USB flash drive 16 GB USB Type-A / Micro-USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16 GB USB Type-A / Micro-USB 2.0
  • - Form factor: Cap
  • - Black
Long product name Transcend JetFlash 340 USB flash drive 16 GB USB Type-A / Micro-USB 2.0 Black :
The long product name of Transcend JetFlash 340 USB flash drive 16 GB USB Type-A / Micro-USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16GB USB/Micro USB
More>>>
Short summary description Transcend JetFlash 340 USB flash drive 16 GB USB Type-A / Micro-USB 2.0 Black:
This short summary of the Transcend JetFlash 340 USB flash drive 16 GB USB Type-A / Micro-USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend JetFlash 340, 16 GB, USB Type-A / Micro-USB, 2.0, Cap, 5 g, Black

Long summary description Transcend JetFlash 340 USB flash drive 16 GB USB Type-A / Micro-USB 2.0 Black:
This is an auto-generated long summary of Transcend JetFlash 340 USB flash drive 16 GB USB Type-A / Micro-USB 2.0 Black based on the first three specs of the first five spec groups.

Transcend JetFlash 340. Capacity: 16 GB, Device interface: USB Type-A / Micro-USB, USB version: 2.0. Form factor: Cap. Weight: 5 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 20:19:15
Uk has collected 7 expert reviews for Transcend JetFlash 340 USB flash drive 16 GB USB Type-A / Micro-USB 2.0 Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)