Long product name Transcend 8GB SDHC Class 4
:
8GB SDHC Class 4 for Olympus Stylus XZ-2
The long product name of Transcend 8GB SDHC Class 4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8GB SDHC Class 4 for Olympus Stylus XZ-2
More>>>
Short summary description Transcend 8GB SDHC Class 4:
This short summary of the Transcend 8GB SDHC Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend 8GB SDHC Class 4, 8 GB, SDHC, Class 4
Long summary description Transcend 8GB SDHC Class 4:
This is an auto-generated long summary of Transcend 8GB SDHC Class 4 based on the first three specs of the first five spec groups.
Transcend 8GB SDHC Class 4. Capacity: 8 GB, Flash card type: SDHC, Flash memory class: Class 4