Transcend logo

Transcend 1GB DDR2 Memory 200Pin SO-DIMM DDR2-533 Unbuffer Non-ECC Memory memory module 533 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12897
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
lifetime
Long product name Transcend 1GB DDR2 Memory 200Pin SO-DIMM DDR2-533 Unbuffer Non-ECC Memory memory module 533 MHz:

1GB DDR2 Memory 200Pin SO-DIMM DDR2-533 Unbuffer Non-ECC Memory, laptop, 64Mx8, 1.8V

Short summary description Transcend 1GB DDR2 Memory 200Pin SO-DIMM DDR2-533 Unbuffer Non-ECC Memory memory module 533 MHz:

Transcend 1GB DDR2 Memory 200Pin SO-DIMM DDR2-533 Unbuffer Non-ECC Memory, 1 GB, DDR2, 533 MHz

Long summary description Transcend 1GB DDR2 Memory 200Pin SO-DIMM DDR2-533 Unbuffer Non-ECC Memory memory module 533 MHz:

Transcend 1GB DDR2 Memory 200Pin SO-DIMM DDR2-533 Unbuffer Non-ECC Memory. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.