location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port 10/100Mbps Desktop PoE Switch with 4-Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SF1008P V5 show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 315471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:15:58
The date of the most recent change of this product data-sheet in Icecat.
Installation Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - With four PoE ports, transfers data and power on one single cable
  • - Working with IEEE 802.3af compliant PDs, expands home and office network
  • - Supports PoE power up to 15.4W for each PoE port
  • - Supports PoE power up to 57W for all PoE ports
  • - Requires no configuration and installation
Warranty: Limited 3-Year Warranty
Long product name TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port :
The long product name of TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TL-SF1008P - 8-Port 10/100Mbps Desktop Switch with 4-Port PoE
More>>>
TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port:
The official description of TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does
TL-SF1008P is an 8 10/100Mbps ports unmanaged switch that requires no configuration and provides 4 PoE (Power over Ethernet) ports. It can automatically detect and supply power with all IEEE 802.3af compliant Powered Devices (PDs). In this situation, the electrical power is transmitted along with data in one single cable allowing you to expand your network to where there are no power lines or outlets, where you wish to ­fix devices such as APs, IP Cameras or IP Phones, etc.

Power over Ethernet
4 of the 8 Auto-Negotiation RJ45 ports (port-1 to port-4) of the switch support Power over Ethernet (PoE) function. These PoE ports can automatically detect and supply power with those IEEE 802.3af compliant Powered Devices (PDs).

-Overload Arrangement
TL-SF1008P has the priority function which will help protect the system when the system power is overloaded. If all PoE PDs power consumption is >= 57W, a priority will be arranged among the PoE ports, then the system will cut o‑ the power of the lowest-priority port.

-Port Priority Function
Priority (port-1=port-2=port-3>port-4): This function will help to ensure the normal operation of the system, it means Port 4 will be cut off when all total PoE PDs power consumption exceed 57W. For an example, Port 1, 2 and 4 is using 15.4W (maximum power for per port is 15.4W); the system power is 46.2W in total. If there is an additional PD inserted to Port 3 with 12W, and then the system will cut off the power of Port 4 because of the overloaded power, this means Port 1, 2 will use 15.4W, and Port3 will use 12W, no power will be supplied to Port 4.

Easy To Use

TL-SF1008P is easy to install and use. It requires no confi­guration and installation. With desktop design, outstanding performance and quality, the TP-LINK’s TL-SF1008P 8-Port 10/100Mbps Desktop Switch with 4-Port PoE is an ideal choice for expanding your home or office network.

Short summary description TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port:
This short summary of the TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port, Unmanaged, Fast Ethernet (10/100), Full duplex, Power over Ethernet (PoE), Wall mountable

Long summary description TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port:
This is an auto-generated long summary of TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port based on the first three specs of the first five spec groups.

TP-Link 8-Port 10/100Mbps Desktop PoE Switch with 4-Port. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 2000 entries, Switching capacity: 1.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. DC input voltage: 53.5 V. Power connector: DC-in jack. Power over Ethernet (PoE). Wall mountable

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Fast Ethernet (copper) ports quantity
8
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10GBASE-T, 100BASE-TX
Cable types supported
Cat3, Cat4, Cat5, Cat5e
Full duplex
Yes
Half duplex
Yes
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Data transmission
Switching capacity *
1.6 Gbit/s
Forwarding rate
1.1904 Mpps
MAC address table *
2000 entries
Store-and-forward
Yes
Protocols
IPv4 & IPv6 features
IPv6 portal
Design
Rack mounting *
No
Stackable *
No
Product colour
Black
Housing material
Metal
LED indicators
Yes
Wall mountable
Yes
Performance
Fanless
Yes
Power
Power source *
DC/PoE
Power supply included *
No
AC input voltage
220 V
AC input frequency
50 Hz
DC input voltage
53.5 V
Input current
1.31 A
Power consumption (max)
66 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
8
Total Power over Ethernet (PoE) budget
57 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Heat dissipation
248.93 BTU/h
Weight & dimensions
Width
171 mm
Depth
98 mm
Height
27 mm
Packaging data
User guide
Yes
AC adapter included
Yes
Package type
Box
Package width
223 mm
Package depth
280 mm
Package height
68 mm
Package weight
970 g
Sustainability
Sustainability compliance
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black TP-Link TL-SG1008PE network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
TL-SG1008PE TL-SG1008PE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)