location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 4-Port ADSL2+ Ethernet/USB Modem Router wired router Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port ADSL2+ Ethernet/USB Modem Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-8841
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name TP-Link 4-Port ADSL2+ Ethernet/USB Modem Router wired router Black, White :
The long product name of TP-Link 4-Port ADSL2+ Ethernet/USB Modem Router wired router Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL2+ Ethernet/USB Modem Router
More>>>
TP-Link 4-Port ADSL2+ Ethernet/USB Modem Router wired router Black, White:
The official description of TP-Link 4-Port ADSL2+ Ethernet/USB Modem Router wired router Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Latest ADSL standards for superior performance: up to 24Mbps downstream.
- Various QoS policies enable various application, meeting people’s different needs.
- High speed DSL connection, sharing Internet access.
- Built-in 4-port Switch.

TD-8841 uses integrated ADSL2+ transceiver and a 256-MHz MIPS32 CPU.The AFE supports full-rate ADSL connectivity conforming to the ITU and ANSI specifications; MIPS32 CPU with MMU and 16-KB I-cache/8-KB D-cache is integrated into the device. In addition to the basic DMT physical layer functions, the ADSL PHY supports dual latency ADSL Framing (fast and interleaved) and the I.432 ATM Physical Layer.TD-8841 is a complete plug-and-play solution. With standard Ethernet interface, it can be directly connected to any 10M/100M Ethernet devices,supporting Auto MDI/MDIX.

The TD-8841 uses ADSL (Asymmetric Digital Subscriber Line) technology for Internet connection speeds of up to 455x faster than dial-up, while using a standard phone line. With a built-in 4-port switch, up to four network-ready computers or devices can simultaneously be connected to the TD-8841 for access to the Internet.

The device comes with a CD with an Easy Setup Assistant that helps you step by step to complete your Internet connection, wireless network settings and security configurations. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.

TD-8841 not only use html (web mode through Ethernet port) to configure the MODEM but also use external utility software, too. With TP-LINK’s excellent design of circuit and high quality production, we guarantee ADSL MODEM a high performance, very good stability and easy to use.

- Access a high-speed DSL Internet connection.
- Up to 24Mbps downstream speed.
- Supports Annex M, which can double upstream data rates.
- Connect your computer using Ethernet or USB.
- Built-in switch connects four local PCs directly, and daisy-chain out to more hubs and switches as your network grows.
- Built-in DHCP server.
- Administer and Upgrade the Router Remotely over the Internet.
- Easy Setup Assistant provides quick & hassle free installation.

Short summary description TP-Link 4-Port ADSL2+ Ethernet/USB Modem Router wired router Black, White:
This short summary of the TP-Link 4-Port ADSL2+ Ethernet/USB Modem Router wired router Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 4-Port ADSL2+ Ethernet/USB Modem Router, Black, White

Long summary description TP-Link 4-Port ADSL2+ Ethernet/USB Modem Router wired router Black, White:
This is an auto-generated long summary of TP-Link 4-Port ADSL2+ Ethernet/USB Modem Router wired router Black, White based on the first three specs of the first five spec groups.

TP-Link 4-Port ADSL2+ Ethernet/USB Modem Router. Upstream data rate: 3.5 Mbit/s, Downstream data rate: 24 Mbit/s, DSL specification: ANSI T1.413 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5. Switching protocols: IEEE 802.1d, Routing protocols: IP, Supported network protocols: PPPoE. VPN support: IPSec, PPTP, L2TP. Product colour: Black, White. Interface: USB 1.1, Dimensions (WxDxH): 174 x 120 x 28.8 mm, Performance management: HTTP, TELNET, Console, TFTP, SNMP

Network
Ethernet LAN
Yes
Supports ISDN connection
No
ATM features
UNI 3.1, UBR, CBR, VBR-rt, VBR-nrt, 8PVCs
DSL features
ADSL
Yes
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
DSL specification
ANSI T1.413 2, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Management features
Quality of Service (QoS) support
Yes
Universal Plug and Play (UPnP)
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
Protocols
DMZ support
Yes
Switching protocols
IEEE 802.1d
Routing protocols
IP
DHCP server *
Yes
Supported network protocols
PPPoE
Security
MAC address filtering
Yes
IP address filtering
Yes
VPN support
IPSec, PPTP, L2TP
NAT functionality
Yes
Design
Product colour *
Black, White
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 85%
Operating temperature (T-T)
32 - 104 °F
Other features
Interface
USB 1.1
Dimensions (WxDxH)
174 x 120 x 28.8 mm
Performance management
HTTP, TELNET, Console, TFTP, SNMP
Connectivity technology
Wired
Connectivity LEDs
Yes
Dimensions (W x D x H) (imperial)
175.3 x 119.4 x 27.9 mm (6.9 x 4.7 x 1.1")