TP-Link logo

TP-Link AC1200 Wi-Fi Range Extender with AC Passthrough

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
224519
Info modified on:
10 Aug 2024, 11:20:43
Short summary description TP-Link AC1200 Wi-Fi Range Extender with AC Passthrough:

TP-Link AC1200 Wi-Fi Range Extender with AC Passthrough, Network repeater, 3048 m, 867 Mbit/s, 10,100 Mbit/s, Windows 10, Windows 2000, Windows 7, Windows 8, Windows 8.1, Windows 98SE, Windows NT, Windows..., Internet Explorer 11, Firefox 12.0, Chrome 20.0, Safari 4.0

Long summary description TP-Link AC1200 Wi-Fi Range Extender with AC Passthrough:

TP-Link AC1200 Wi-Fi Range Extender with AC Passthrough. Type: Network repeater, Maximum transfer distance: 3048 m, Data transfer rate: 867 Mbit/s. Antenna type: Internal. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: White, Certification: CE. Power consumption (typical): 8 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.