Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Totally Addict KA1354 ice bucket Galvanized metal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Totally Addict
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KA1354
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KA1354
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3561869013541
Category Ice Buckets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byTotally Addict: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1327
This statistic is based on the 96263 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94074 free Open Icecat users.
Info modified on: 16 May 2018 17:05:04
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Totally Addict KA1354 ice bucket Galvanized metal:
This short summary of the Totally Addict KA1354 ice bucket Galvanized metal data-sheet is auto-generated and uses the product title and the first six key specs.

Totally Addict KA1354, Stainless steel, Galvanized metal, 12 cm, 165 mm, 10.5 cm, 65 g

Long summary description Totally Addict KA1354 ice bucket Galvanized metal:
This is an auto-generated long summary of Totally Addict KA1354 ice bucket Galvanized metal based on the first three specs of the first five spec groups.

Totally Addict KA1354. Product colour: Stainless steel, Material: Galvanized metal. Top diameter: 12 cm, Height: 165 mm, Bottom diameter: 10.5 cm