location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Total Micro - 80GB external hard drive 4200 RPM USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Total Micro Check ‘Total Micro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External Hard Drive - 80GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD80GE2U-TM
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Total Micro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Total Micro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:03:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years
Long product name Total Micro - 80GB external hard drive 4200 RPM USB 2.0 :
The long product name of Total Micro - 80GB external hard drive 4200 RPM USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External Hard Drive - 80GB - 4200rpm - USB 2.0
More>>>
Short summary description Total Micro - 80GB external hard drive 4200 RPM USB 2.0:
This short summary of the Total Micro - 80GB external hard drive 4200 RPM USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Total Micro External Hard Drive - 80GB, 80 GB, 2.0, 4200 RPM

Long summary description Total Micro - 80GB external hard drive 4200 RPM USB 2.0:
This is an auto-generated long summary of Total Micro - 80GB external hard drive 4200 RPM USB 2.0 based on the first three specs of the first five spec groups.

Total Micro External Hard Drive - 80GB. HDD capacity: 80 GB. USB version: 2.0. HDD speed: 4200 RPM