location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Total Micro 8GB 1600MHz memory module DDR3L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Total Micro Check ‘Total Micro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB 1600MHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7990613-TM show
Show alternative article codes used in the online market place
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Total Micro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Total Micro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 11:05:06
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Limited
Long product name Total Micro 8GB 1600MHz memory module DDR3L :
The long product name of Total Micro 8GB 1600MHz memory module DDR3L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8GB 1600MHz PC3L-12800 DDR3L for Dell
More>>>
Short summary description Total Micro 8GB 1600MHz memory module DDR3L:
This short summary of the Total Micro 8GB 1600MHz memory module DDR3L data-sheet is auto-generated and uses the product title and the first six key specs.

Total Micro 8GB 1600MHz, 8 GB, DDR3L, 1600 MHz

Long summary description Total Micro 8GB 1600MHz memory module DDR3L:
This is an auto-generated long summary of Total Micro 8GB 1600MHz memory module DDR3L based on the first three specs of the first five spec groups.

Total Micro 8GB 1600MHz. Component for: PC/Server, Internal memory: 8 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz