Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 32 GB DDR4 2133 MHz
- - 288-pin DIMM
- - ECC
Warranty:
Lifetime Limited
Long product name Total Micro 32GB 2133MHz memory module DDR4 ECC
:
32GB 2133MHz DDR4 288-pin DIMM ECC for Dell
The long product name of Total Micro 32GB 2133MHz memory module DDR4 ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
32GB 2133MHz DDR4 288-pin DIMM ECC for Dell
More>>>
Short summary description Total Micro 32GB 2133MHz memory module DDR4 ECC:
This short summary of the Total Micro 32GB 2133MHz memory module DDR4 ECC data-sheet is auto-generated and uses the product title and the first six key specs.
Total Micro 32GB 2133MHz, 32 GB, DDR4, 2133 MHz, 288-pin DIMM
Long summary description Total Micro 32GB 2133MHz memory module DDR4 ECC:
This is an auto-generated long summary of Total Micro 32GB 2133MHz memory module DDR4 ECC based on the first three specs of the first five spec groups.
Total Micro 32GB 2133MHz. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, ECC