location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba TLPLU6 projector lamp 150 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLPLU6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLPLU6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045490699
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2022 15:18:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 months
Long product name Toshiba TLPLU6 projector lamp 150 W UHP :
The long product name of Toshiba TLPLU6 projector lamp 150 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp for Toshiba projectors
More>>>
Short summary description Toshiba TLPLU6 projector lamp 150 W UHP:
This short summary of the Toshiba TLPLU6 projector lamp 150 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLPLU6, UHP, 150 W, 2000 h, Toshiba, TLP 470, TLP 470Z, TLP 471Z, TLP 471

Long summary description Toshiba TLPLU6 projector lamp 150 W UHP:
This is an auto-generated long summary of Toshiba TLPLU6 projector lamp 150 W UHP based on the first three specs of the first five spec groups.

Toshiba TLPLU6. Lamp type: UHP, Bulb power: 150 W, Service life of lamp: 2000 h, Brand compatibility: Toshiba, Compatibility: TLP 470, TLP 470Z, TLP 471Z, TLP 471

Brand Image Product code Product Stock Price from
Toshiba

Toshiba Replacement Lamp TLP LV9 for TDP-SP1U projector lamp 180 W
(show image)
TLPLV9 Replacement Lamp TLP LV9 for TDP-SP1U 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV8 Replacement Lamp projector lamp 190 W
(show image)
TLPLV8 TLPLV8 Replacement Lamp 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLP LV7 projector lamp 180 W
(show image)
TLPLV7 TLP LV7 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Service Replacement Lamp for TDP-S25U projector lamp 250 W
(show image)
TLPLV5 Service Replacement Lamp for TDP-S25U 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement TLPLV1 projector lamp 165 W
(show image)
TLPLV1 Replacement Projector Lamp TLPLV1 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Replacement TLPLV3 projector lamp
(show image)
TLPLV3 Replacement Projector Lamp TLPLV3 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba TLPLV2 Replacement lamp projector lamp 165 W SHP
(show image)
TLPLV2 TLPLV2 Replacement lamp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)