Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba TLP-LWF2 Short Throw Fixed Lens projection lens

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP-LWF2 Short Throw Fixed Lens
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP-LWF2
Category
Lenses used in projectors.
Projection Lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4755
This statistic is based on the 92164 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 90084 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba TLP-LWF2 Short Throw Fixed Lens projection lens :
The short editorial description of Toshiba TLP-LWF2 Short Throw Fixed Lens projection lens

TLP-LWF2 Short Throw Fixed Lens for TLP-X4500U Projector
More>>>
Toshiba TLP-LWF2 Short Throw Fixed Lens projection lens:
The official marketing text of Toshiba TLP-LWF2 Short Throw Fixed Lens projection lens as supplied by the manufacturer

The Toshiba TLP-LWF2 short throw fixed lens adds flexibility for projector set ups that require close proximity to the screen.

Features:

-Screen size: 60" - 230".
-Projection distance: 3' - 12'.

Short summary description Toshiba TLP-LWF2 Short Throw Fixed Lens projection lens:
This short summary of the Toshiba TLP-LWF2 Short Throw Fixed Lens projection lens data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLP-LWF2 Short Throw Fixed Lens, 0.8:1

Long summary description Toshiba TLP-LWF2 Short Throw Fixed Lens projection lens:
This is an auto-generated long summary of Toshiba TLP-LWF2 Short Throw Fixed Lens projection lens based on the first three specs of the first five spec groups.

Toshiba TLP-LWF2 Short Throw Fixed Lens. Throw ratio: 0.8:1

Features
Throw ratio
0.8:1
Features
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
16
Lens focal range
A cylindrical piece of glass or plastic that receives and focuses light to form an image. Most cameras list an f-number and focal length for each lens. F-Number: Indicates the size of the lens opening (aperture). Focal Length: The distance between the image sensor and the optical center of the lens. Lens Adapter: Allows photographers to use special lens attachments (Macro, Zoom, Filters, etc.) on certain cameras.
2.3
Customer service details
Array
X