This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba TLP-LUZ1 Super Long Throw Zoom Lens projection lens

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP-LUZ1 Super Long Throw Zoom Lens
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP-LUZ1
Category
Lenses used in projectors.
Projection Lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4623
This statistic is based on the 96947 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:05:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year limited warranty
Long product name Toshiba TLP-LUZ1 Super Long Throw Zoom Lens projection lens :
The short editorial description of Toshiba TLP-LUZ1 Super Long Throw Zoom Lens projection lens

TLP-LUZ1 Super Long Throw Zoom Lens for TLP-X4500U Projector
More>>>
Toshiba TLP-LUZ1 Super Long Throw Zoom Lens projection lens:
The official marketing text of Toshiba TLP-LUZ1 Super Long Throw Zoom Lens projection lens as supplied by the manufacturer

The Toshiba TLP-LUZ1 super long throw zoom lens adds flexibility for presentations given in large venues that require the projector to be positioned farther than the screen size and relative distance allow with a standard lens.

Features:

-Screen size: 40" - 500".
-Projection distance: 7.5' - 146.5'.

Short summary description Toshiba TLP-LUZ1 Super Long Throw Zoom Lens projection lens:
This short summary of the Toshiba TLP-LUZ1 Super Long Throw Zoom Lens projection lens data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLP-LUZ1 Super Long Throw Zoom Lens, 3.9 - 7.3:1, 80 - 144 mm, 2.2 - 3

Long summary description Toshiba TLP-LUZ1 Super Long Throw Zoom Lens projection lens:
This is an auto-generated long summary of Toshiba TLP-LUZ1 Super Long Throw Zoom Lens projection lens based on the first three specs of the first five spec groups.

Toshiba TLP-LUZ1 Super Long Throw Zoom Lens. Throw ratio: 3.9 - 7.3:1, Focal length range: 80 - 144 mm, Lens focal range: 2.2 - 3

Features
Throw ratio
3.9 - 7.3:1
Features
Focal length range
80 - 144 mm
Lens focal range
2.2 - 3