Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba SD-590KA DVD/Blu-Ray player DVD player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD-590KA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD-590KA
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6203
This statistic is based on the 87045 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85048 free Open Icecat users.
Info modified on: 21 Nov 2019 17:13:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba SD-590KA DVD/Blu-Ray player DVD player :
The short editorial description of Toshiba SD-590KA DVD/Blu-Ray player DVD player

SD-590KA DVD Player PAL/NTSC / DVD-Video, DVD-R/+R, DVD-RW/+RW, SVCD, VCD, CD-R/RW, CD-Audio
More>>>
Toshiba SD-590KA DVD/Blu-Ray player DVD player:
The official marketing text of Toshiba SD-590KA DVD/Blu-Ray player DVD player as supplied by the manufacturer

- Digital Cinema progressive scan (PAL/NTSC)
- Multi formats:DVD-Video,DVD-R/RW,CD,CD-R/RW,VCD,SVCD
- MP3/JPEG viewer compatible
- Component/Coazial output

Short summary description Toshiba SD-590KA DVD/Blu-Ray player DVD player:
This short summary of the Toshiba SD-590KA DVD/Blu-Ray player DVD player data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba SD-590KA, 14-bit/108MHz, 24-bit/192kHz, 12 W, 1.35 kg, AC 100V-240V, 50/60Hz, 360 x 209 x 43 mm

Long summary description Toshiba SD-590KA DVD/Blu-Ray player DVD player:
This is an auto-generated long summary of Toshiba SD-590KA DVD/Blu-Ray player DVD player based on the first three specs of the first five spec groups.

Toshiba SD-590KA. Video D/A Converter (DAC): 14-bit/108MHz. Audio D/A Converter (DAC): 24-bit/192kHz. Power consumption (typical): 12 W. Weight: 1.35 kg. Power requirements: AC 100V-240V, 50/60Hz, Dimensions (WxDxH): 360 x 209 x 43 mm

Video
Video D/A Converter (DAC)
14-bit/108MHz
Audio
Audio D/A Converter (DAC)
Device which converts digital to audio. Most modern audio signals are stored in digital form (for example MP3s and CDs) and in order to be heard through speakers they must be converted into an analog signal. DACs are therefore found in CD players, digital music players, and PC sound cards.
24-bit/192kHz
Ports & interfaces
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
Technical details
Device type *
Type or category of the device.
DVD player
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
12 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.35 kg
Other features
Power requirements
AC 100V-240V, 50/60Hz
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
360 x 209 x 43 mm
Customer service details
X