Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba SD-280E - DVD Player

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SD-280E - DVD Player
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD-280EKTB
Category
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byToshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9438
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 21 Nov 2019 17:10:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba SD-280E - DVD Player :
The short editorial description of Toshiba SD-280E - DVD Player

SD-280E - DVD Player
More>>>
Toshiba SD-280E - DVD Player:
The official marketing text of Toshiba SD-280E - DVD Player as supplied by the manufacturer

-DVD video player
-DivX playback
-PAL progressive
-Component video output
-JPEG
-MP3 compatible

Short summary description Toshiba SD-280E - DVD Player:
This short summary of the Toshiba SD-280E - DVD Player data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba SD-280E - DVD Player, 430 x 209 x 43 mm, CD audio, Video CD, CD-R, CD-RW, SVCD, DVD Video, DVD-R, DVD-RW, DVD+R, DVD+RW, DVD ROM, JPEG,...

Long summary description Toshiba SD-280E - DVD Player:
This is an auto-generated long summary of Toshiba SD-280E - DVD Player based on the first three specs of the first five spec groups.

Toshiba SD-280E - DVD Player. Dimensions (WxDxH): 430 x 209 x 43 mm, Playback formats: CD audio, Video CD, CD-R, CD-RW, SVCD, DVD Video, DVD-R, DVD-RW, DVD+R, DVD+RW, DVD ROM, JPEG,...

Ports & interfaces
Digital audio optical out *
The socket in the device for the digital audio output. The signal is carried via an optical cable with an TOSLINK connector.
1
Digital audio coaxial out *
The socket in the device for the digital audio output. The signal is carried via a coaxial cable with an RCA connector.
1
Composite video out
The socket in the device for the composite video, which is an analog video transmission (no audio) that carries standard definition video typically at 480i or 576i resolution. The cables for composite video are normally yellow.
1
Component video (YPbPr/YCbCr) out
The number of sockets (ports) for RF (radio frequency) connections out of the product.
1
SCART ports quantity
The number of sockets (ports) for SCART connections.
1
Ports & interfaces
Audio (L/R) out
The two sockets (ports) for transmitting left audio signal (white cable) and right audio signal (red cable).
1
Technical details
Device type *
Type or category of the device.
DVD player
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
430 x 209 x 43 mm
Playback formats
CD audio, Video CD, CD-R, CD-RW, SVCD, DVD Video, DVD-R, DVD-RW, DVD+R, DVD+RW, DVD ROM, JPEG, MP3, DivX
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:03:32
Uk has collected 3 expert reviews for Toshiba SD-280E - DVD Player and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:03:32
Nl heeft 3 proffesionele recensies verzameld voor Toshiba SD-280E - DVD Player DVD speler. Het gemiddelde van deze proffesionele recensies is 77 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:03:32
Fr a recueilli 3 avis d’experts pour Toshiba SD-280E - DVD Player et la note moyenne est de 77 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:03:32
De hat 3 Expertenmeinungen über Toshiba SD-280E - DVD Player eingeholt. Das duchschnittliche Epertenrating ist 77 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:03:32
Testseek ha raccolto 3 recensioni da parte di esperti per Toshiba SD-280EKTB DVD player e la valutazione media da parte degli esperti è di 77 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:03:32
Es ha coleccionado 3 opiniones de expertos para Toshiba SD-280E - DVD Player Reproductor de DVD y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:03:32
Dk har samlet 3 ekspertanmeldelser for Toshiba SD-280E - DVD Player DVD afspiller og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:03:32
Se har samlat in 3 experttester för Toshiba SD-280E - DVD Player DVD-spelare och det genomsnittliga betyget är 77 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
77%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-10-04 11:03:32
Toshiba SD-280E is a DVD player designed and manufactured by Toshiba. It is very light with an all-black finish with some silver details. The back portion has a few outputs, and it does not have a USB port. There is a coaxial digital audio output which...
Good How to spend 40 quid in these troubled times? You could sit through less than half of Elton John’s New Year’s Eve party at the O2, or get a brand new DVD player and enjoy a Steven Seagal marathon instead. Tosh makes the choice easy – its...
Bad High Definition has not been kind to Mr Seagal – think perma-tanned buffalo hide – so the Tosh refuses to have anything to do with it. There’s neither HDMI nor upscaling to be found here, although at least component output saves you the...
Bottom line The Toshiba won’t take pride of place in your Hi-Def living room set-up, but surely there’s room for a competent, reliable DVD player in the kitchen or bedroom, especially at this pocket money price? Toshiba SD-280E is tagged with Toshiba, DVD...
80%
techradar.com
Updated:
2011-10-04 11:03:32
DVD players are getting cheaper by the day and you can now find big name brands stacked on supermarket shelves alongside more obscure names, often with little noticeable difference in price.But even at bargain basement prices it’s better to go for a tr...
Good DiVX and MP3 playback, Nice looks, Easy to use, Good value for money...
Bad No HDMI or USB, Lack WMA/WMV support, No upscaling...
Bottom line DVD players are getting cheaper by the day and you can now find big name brands stacked on supermarket shelves alongside more obscure names, often with little noticeable difference in price.But even at bargain basement prices it’s better to go for a...
80%
trustedreviews.com
Updated:
2011-10-04 11:03:32
The SD-280E is the first new DVD player to roll off Toshiba's 2008 production line, and we were first in line to take a look. It's a distinctly entry-level affair, with a stripped down spec and ultra-low price, making it a perfect player to accompany a se...
Bottom line If you're in the market for an ultra low priced DVD player for the bedroom or kitchen, then Toshiba's SD-280E is a reliable bet. It's sturdily built, offers a decent level of picture quality from the SCART and component outputs, and most importantly of al...
70%
Show all
Customer service details
X