location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Silencer 750 Quad Red power supply unit 750 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Silencer 750 Quad Red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S75CF-EU
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 11:48:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 years
Long product name Toshiba Silencer 750 Quad Red power supply unit 750 W :
The long product name of Toshiba Silencer 750 Quad Red power supply unit 750 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PC Power & Cooling Silencer 750W Crossfire Edition, Red
More>>>
Short summary description Toshiba Silencer 750 Quad Red power supply unit 750 W:
This short summary of the Toshiba Silencer 750 Quad Red power supply unit 750 W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Silencer 750 Quad Red, 750 W, 825 W, Non-Modular, - NVIDIA SLI (Dual 8800 GTX) - ATI CrossFire (HD 2900XT), Red

Long summary description Toshiba Silencer 750 Quad Red power supply unit 750 W:
This is an auto-generated long summary of Toshiba Silencer 750 Quad Red power supply unit 750 W based on the first three specs of the first five spec groups.

Toshiba Silencer 750 Quad Red. Total power: 750 W, Peak power: 825 W. Cabling type: Non-Modular. Compatible products: - NVIDIA SLI (Dual 8800 GTX) - ATI CrossFire (HD 2900XT). Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:05:07
Uk has collected 2 expert reviews for Toshiba Silencer 750 Quad Red power supply unit 750 W and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
guru3d.com
Updated:
2011-10-04 01:05:07
Hey guys, meet the powerful red devil. The product tested today is yet another power supply unit comes from PC Power & Cooling, ehm no... OCZ Technology... ehm no PC Power & Cooling... or is it... huh ? Alright already then allow this reviewer to exp...
Bottom line Obviously the OCZs PC Power & Cooling Silencer 750 Watt Crossfire edition PSU (phew thats a mouth full) impresses a lot. So that makes the verdict even more difficult then ever. See, I like modular cables, internal wattage meters and shamefully .. a...
0%